STMicroelectronics, Inc. Schottky Diodes & Rectifiers STPS20200CFP

Description
STMicroelectronics STPS20200CFP Diode
Request a Quote Datasheet
Description
STMicroelectronics STPS20200CFP Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7917848P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7917848P
Schottky Diodes & Rectifiers 7917848P
STMicroelectronics STPS20200CFP Diode

STMicroelectronics STPS20200CFP Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7917848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7917848
Schottky Diodes & Rectifiers 7917848
STMicroelectronics STPS20200CFP Diode

STMicroelectronics STPS20200CFP Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1687027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1687027
Schottky Diodes & Rectifiers 1687027
STMicroelectronics STPS20200CFP Diode

STMicroelectronics STPS20200CFP Diode

Supplier's Site
Singapore, Singapore
Dual Schottky 200 V 20 A Diode and Rectifier
286-STPS20200CFP
Dual Schottky 200 V 20 A Diode and Rectifier 286-STPS20200CFP
200 V, 20 A dual Power Schottky diode Product overview: STPS20200CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20200CFP can be used for catalog matching and distributor lookup.

200 V, 20 A dual Power Schottky diode Product overview: STPS20200CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20200CFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 497-13730-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-13730-5-ND
Diode Arrays 497-13730-5-ND
Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS20200CFP - 1261867-STPS20200CFP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS20200CFP
1261867-STPS20200CFP
Diodes, Rectifiers - Arrays - STPS20200CFP 1261867-STPS20200CFP
Manufacturer: STMicroelectronics Win Source Part Number: 1261867-STPS20200CFP Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack Diode Type: Schottky Current - Reverse Leakage @ Vr: 15μA @ 200V Operating Temperature - Junction: -40°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: STPS20200C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220FPAB Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): MBRF20200CT; MBRF20200D; MBRF20200CTC 00TUC; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1261867-STPS20200CFP
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 15μA @ 200V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: STPS20200C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220FPAB
Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): MBRF20200CT; MBRF20200D; MBRF20200CTC 00TUC;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Rect, Dual, 200V, To-220Fpab; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 07AH7101 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 200V, To-220Fpab; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
07AH7101
Schottky Rect, Dual, 200V, To-220Fpab; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 07AH7101
SCHOTTKY RECT, DUAL, 200V, TO-220FPAB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220FPAB; No. of Pins:3Pins; Forward Voltage VF Max:860mV; RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 200V, TO-220FPAB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220FPAB; No. of Pins:3Pins; Forward Voltage VF Max:860mV; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS20200CFP
Schottky Diodes & Rectifiers STPS20200CFP
Schottky Diodes & Rectifiers 200V Schottky DC DC 45pF TO220PF 2000V

Schottky Diodes & Rectifiers 200V Schottky DC DC 45pF TO220PF 2000V

Buy Now Datasheet
Diode Arrays - STPS20200CFP - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS20200CFP
Diode Arrays STPS20200CFP
DIODE ARRAY SCHOTTKY 200V TO220F

DIODE ARRAY SCHOTTKY 200V TO220F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS20200CFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS20200CFP
Discrete Semiconductor Products - Diodes - Rectifiers STPS20200CFP
DIODE ARR SCHOT 200V TO220FPAB

DIODE ARR SCHOT 200V TO220FPAB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers Diode Arrays Diode Arrays Schottky Diodes Schottky Diodes Diode Arrays Rectifiers
Product Number 7917848P 7917848 286-STPS20200CFP 497-13730-5-ND 1261867-STPS20200CFP 07AH7101 STPS20200CFP STPS20200CFP STPS20200CFP
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Dual Schottky 200 V 20 A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - STPS20200CFP Schottky Rect, Dual, 200V, To-220Fpab; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Schottky Diodes & Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode Common Catode
Diode Type Schottky Schottky; Schottky Schottky
Diode Applications Rectifier
RoHS Compliant RoHS RoHS RoHS RoHS
Package TO-220; TO-220ABFP TO-220; To-220abfp Rail/Tube TO-220; TO-220-3 Full Pack TO-220FPAB TO-220-3 FP TO-220; TO-220-3 Full Pack TO-220
Unlock Full Specs
to access all available technical data