STMicroelectronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single STPS5L60SFY

Description
Win Source Part Number: 1282019-STPS5L60SFY Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, ECOPACK®2 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 5A Current - Reverse Leakage @ Vr: 470 µA @ 60 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-18307-2,497-1830 7-1,STPS5L60SFY,497- 18307-6 Base Product Number: STPS5
Request a Quote Datasheet
Description
Win Source Part Number: 1282019-STPS5L60SFY Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, ECOPACK®2 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 5A Current - Reverse Leakage @ Vr: 470 µA @ 60 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-18307-2,497-1830 7-1,STPS5L60SFY,497- 18307-6 Base Product Number: STPS5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282019-STPS5L60SFY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282019-STPS5L60SFY
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282019-STPS5L60SFY
Win Source Part Number: 1282019-STPS5L60SFY Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, ECOPACK®2 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 5A Current - Reverse Leakage @ Vr: 470 µA @ 60 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-18307-2,497-1830 7-1,STPS5L60SFY,497- 18307-6 Base Product Number: STPS5

Win Source Part Number: 1282019-STPS5L60SFY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, ECOPACK®2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 5A
Current - Reverse Leakage @ Vr: 470 µA @ 60 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-18307-2,497-18307-1,STPS5L60SFY,497-18307-6
Base Product Number: STPS5

Buy Now Datasheet
Single Diodes - 497-18307-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18307-1-ND
Single Diodes 497-18307-1-ND
Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 497-18307-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18307-6-ND
Single Diodes 497-18307-6-ND
Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 497-18307-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18307-2-ND
Single Diodes 497-18307-2-ND
Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Automotive Schottky 60 V 5 A Diode and Rectifier - 280-STPS5L60SFY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 60 V 5 A Diode and Rectifier
280-STPS5L60SFY
Automotive Schottky 60 V 5 A Diode and Rectifier 280-STPS5L60SFY
Automotive 60 V, 5 A PSMC Low Drop Power Schottky Rectifier Product overview: STPS5L60SFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5L60SFY can be used for catalog matching and distributor lookup.

Automotive 60 V, 5 A PSMC Low Drop Power Schottky Rectifier Product overview: STPS5L60SFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5L60SFY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rect, Single, 5A, 60V, To-277A; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 99AC9643 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 5A, 60V, To-277A; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
99AC9643
Schottky Rect, Single, 5A, 60V, To-277A; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 99AC9643
SCHOTTKY RECT, SINGLE, 5A, 60V, TO-277A; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:510mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 5A, 60V, TO-277A; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:510mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS5L60SFY
Schottky Diodes & Rectifiers STPS5L60SFY
Schottky Diodes & Rectifiers DFD RECTIFIER

Schottky Diodes & Rectifiers DFD RECTIFIER

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS5L60SFY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS5L60SFY
Discrete Semiconductor Products - Diodes - Rectifiers STPS5L60SFY
DIODE SCHOTTKY 60V 5A TO277A

DIODE SCHOTTKY 60V 5A TO277A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 1282019-STPS5L60SFY 497-18307-1-ND 280-STPS5L60SFY 99AC9643 STPS5L60SFY STPS5L60SFY
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Automotive Schottky 60 V 5 A Diode and Rectifier Schottky Rect, Single, 5A, 60V, To-277A; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-277, 3-PowerDFN TO-277A TO-277A-3
Unlock Full Specs
to access all available technical data