Manufacturer: STMicroelectronics
Win Source Part Number: 038084-STPS40L15CW
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Arrays
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: TO-247-3
Manufacturer Device Package: TO-247-3
Standard Package: 30
No: 602423
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 410mV @ 19A
Current - Reverse Leakage @ Vr: 6mA @ 15V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
15 V, 40 A dual Low Drop Power Schottky Rectifier Product overview: STPS40L15CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 15 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 15 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40L15CW can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-247-3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 15V V(RRM), Silicon, TO-247AD
DIODE ARR SCHOTT 15V 20A TO247-3
Schottky Diodes & Rectifiers 2X20 Amp 15 Volt
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 038084-STPS40L15CW | 286-STPS40L15CW | 497-STPS40L15CW-ND | STPS40L15CW | 57P1763 | STPS40L15CW | STPS40L15CW |
| Product Name | Discrete Semiconductor Products | Dual Schottky 15 V 40 A Diode and Rectifier | Diode Arrays | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Diode Type | Schottky; Schottky | ||||||
| VF | 0.4100 volts | 0.4100 volts | |||||
| VR | 15 volts | ||||||
| IR | 6 mA | ||||||
| Package | Rail/Tube | TO-247; TO-247-3 | TO-247; TO-247 3 | TO-247 | TO-247 |