STMicroelectronics, Inc. Diodes, Rectifiers - Single - STPS30SM120STN STPS30SM120STN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 716453-STPS30SM120ST N Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 30A Operating Temperature - Junction: 150°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Narrow Leads Status: Obsolete Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 120V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Voltage - Forward (Vf) (Maximum) at If: 950mV at 30A Current - Reverse Leakage at Vr: 275μA at 120V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 716453-STPS30SM120ST N Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 30A Operating Temperature - Junction: 150°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Narrow Leads Status: Obsolete Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 120V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Voltage - Forward (Vf) (Maximum) at If: 950mV at 30A Current - Reverse Leakage at Vr: 275μA at 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPS30SM120STN - 716453-STPS30SM120STN - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS30SM120STN
716453-STPS30SM120STN
Diodes, Rectifiers - Single - STPS30SM120STN 716453-STPS30SM120STN
Manufacturer: STMicroelectronics Win Source Part Number: 716453-STPS30SM120ST N Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 30A Operating Temperature - Junction: 150°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Narrow Leads Status: Obsolete Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 120V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Voltage - Forward (Vf) (Maximum) at If: 950mV at 30A Current - Reverse Leakage at Vr: 275μA at 120V

Manufacturer: STMicroelectronics
Win Source Part Number: 716453-STPS30SM120STN
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 30A
Operating Temperature - Junction: 150°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB Narrow Leads
Status: Obsolete
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 120V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
Voltage - Forward (Vf) (Maximum) at If: 950mV at 30A
Current - Reverse Leakage at Vr: 275μA at 120V

Buy Now
Single Diodes - 497-13135-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13135-5-ND
Single Diodes 497-13135-5-ND
Diode Schottky 120V 30A Through Hole TO-220AB Narrow Leads

Diode Schottky 120V 30A Through Hole TO-220AB Narrow Leads

Buy Now Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
280-STPS30SM120STN
Schottky Diode and Rectifier 280-STPS30SM120STN
Power Schottky rectifier Product overview: STPS30SM120STN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30SM120STN can be used for catalog matching and distributor lookup.

Power Schottky rectifier Product overview: STPS30SM120STN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30SM120STN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30SM120STN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30SM120STN
Discrete Semiconductor Products - Diodes - Rectifiers STPS30SM120STN
DIODE SCHOTT 120V 30A TO220AB

DIODE SCHOTT 120V 30A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 716453-STPS30SM120STN 497-13135-5-ND 280-STPS30SM120STN STPS30SM120STN
Product Name Diodes, Rectifiers - Single - STPS30SM120STN Single Diodes Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data