Manufacturer: STMicroelectronics
Win Source Part Number: 1261881-STPS20S100CR
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 3.5μA @ 100V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Part Status: Obsolete(EOL)
Family Name: STPS20S100C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: I2PAK
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MBR20100CTG-1TL; MBR2090CT-1-G; MBRB20100CT1G;
Introduction Date: March 16, 2005
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
100 V, 20 A power Schottky rectifier Product overview: STPS20S100CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20S100CR can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 100V 10A I2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1261881-STPS20S100CR | 497-12299-ND | 286-STPS20S100CR | STPS20S100CR |
| Product Name | Diodes, Rectifiers - Arrays - STPS20S100CR | Diode Arrays | Schottky 100 V 20 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.8500 volts | 0.8500 volts | ||
| VR | 100 volts | |||
| IR | 0.0035 mA | |||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) |