STMicroelectronics, Inc. Dual Schottky 45V 40A Diode and Rectifier STPS40L45CGY-TR

Description
Schottky Rectifier Diode 45V 40A Dual Common Cathode D2PAK SMT Product overview: STPS40L45CGY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40L45CGY-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Rectifier Diode 45V 40A Dual Common Cathode D2PAK SMT Product overview: STPS40L45CGY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40L45CGY-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 45V 40A Diode and Rectifier
286-STPS40L45CGY-TR
Dual Schottky 45V 40A Diode and Rectifier 286-STPS40L45CGY-TR
Schottky Rectifier Diode 45V 40A Dual Common Cathode D2PAK SMT Product overview: STPS40L45CGY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40L45CGY-TR can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 45V 40A Dual Common Cathode D2PAK SMT Product overview: STPS40L45CGY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40L45CGY-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 497-13278-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-13278-6-ND
Diode Arrays 497-13278-6-ND
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-13278-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-13278-2-ND
Diode Arrays 497-13278-2-ND
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-13278-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-13278-1-ND
Diode Arrays 497-13278-1-ND
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282849-STPS40L45CGY-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282849-STPS40L45CGY-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282849-STPS40L45CGY-TR
Win Source Part Number: 1282849-STPS40L45CGY -TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Voltage - Forward (Vf) (Max) @ If: 530 mV @ 20 A Current - Reverse Leakage @ Vr: 600 µA @ 45 V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-13278-1,497-1327 8-2,497-13278-6,STPS 40L45CGYTR Base Product Number: STPS40

Win Source Part Number: 1282849-STPS40L45CGY-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 530 mV @ 20 A
Current - Reverse Leakage @ Vr: 600 µA @ 45 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-13278-1,497-13278-2,497-13278-6,STPS40L45CGYTR
Base Product Number: STPS40

Buy Now Datasheet
 - STPS40L45CGY-TR - Rochester Electronics
Newburyport, MA, United States
Automotive 46 V, 40 A dual Low Drop Power Schottky Rectifier

Automotive 46 V, 40 A dual Low Drop Power Schottky Rectifier

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS40L45CGY-TR
Schottky Diodes & Rectifiers STPS40L45CGY-TR
Schottky Diodes & Rectifiers Auto pwr Schottky 2X20A 45V 0.49VF

Schottky Diodes & Rectifiers Auto pwr Schottky 2X20A 45V 0.49VF

Buy Now Datasheet
Rectifier Stmicroelectronics - 41Y5965 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
41Y5965
Rectifier Stmicroelectronics 41Y5965
RECTIFIER

RECTIFIER

Supplier's Site
Diode Arrays STPS40L45CGY-TR
DIODE ARRAY SCHOTTKY 45V D2PAK

DIODE ARRAY SCHOTTKY 45V D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS40L45CGY-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS40L45CGY-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS40L45CGY-TR
DIODE ARR SCHOTT 45V 20A D2PAK

DIODE ARR SCHOTT 45V 20A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers Diode Arrays Rectifiers
Product Number 286-STPS40L45CGY-TR 497-13278-6-ND 1282849-STPS40L45CGY-TR STPS40L45CGY-TR STPS40L45CGY-TR 41Y5965 STPS40L45CGY-TR STPS40L45CGY-TR
Product Name Dual Schottky 45V 40A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Diodes & Rectifiers Rectifier Stmicroelectronics Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK D2PAK; D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Arrangement Common Catode Common Catode
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data