Manufacturer: STMicroelectronics
Win Source Part Number: 129128-STPS30L30CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 460mV @ 15A
Current - Reverse Leakage @ Vr: 1.5mA @ 60V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3
30V 30A Dual Schottky Rectifier, TO-220AB, Through Hole Product overview: STPS30L30CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, Through-Hole, 30V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Through-Hole, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L30CT can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 30V 15A TO220
Schottky Diodes & Rectifiers 2X15 Amp 30 Volt
RECTIFIER DIODE, DUAL COMMON CATHODE, 30 V, 15 A, TO-220AB, 3, 460 MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY SCHOTTKY 30V TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | 129128-STPS30L30CT | 497-2756-5-ND | 286-STPS30L30CT | STPS30L30CT | STPS30L30CT | 16485470 | STPS30L30CT |
| Product Name | Diodes, Rectifiers - Arrays - STPS30L30CT | Diode Arrays | Dual Schottky Through-Hole 30V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Bridge Rectifier | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active | |||||
| VF | 0.4600 volts | 0.4600 volts | 0.4600 volts | ||||
| VR | 30 volts | 30 volts | |||||
| IR | 1.5 mA | 1.5 mA |