650 V, 20 A dual High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC20H065CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 650 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 650 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPSC20H065CT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898414-STPSC20H065CT
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650 V 10A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STPSC20
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-15154-5, STPSC20H065CT-ND
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 10A Through Hole TO-220-3
Schottky Diodes & Rectifiers 650 V power Schottky silicon carbide diode
DIODE SCHOTTKY 650V 10A TO220AB
DIODE ARR SIC SCHOT 650V TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 286-STPSC20H065CT | 898414-STPSC20H065CT | 497-15154-5-ND | STPSC20H065CT | STPSC20H065CT | STPSC20H065CT | 79X6516 |
| Product Name | Dual Schottky 650 V 20 A Diode and Rectifier | Diodes, Rectifiers - Arrays - STPSC20H065CT | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics |
| Package | Rail/Tube | TO-220; TO-220 | TO-220; TO-220-3 | TO-220-3 | TO-220; TO-220-3 | TO-220 | |
| RoHS Compliant | RoHS | ||||||
| IO | 10 amps | ||||||
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650 V 10A Through Hole TO-220-3 |