Win Source Part Number: 1282839-STPS2545CTY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Q Automotive
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 570 mV @ 12.5 A
Current - Reverse Leakage @ Vr: 125 µA @ 45 V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 12.5A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-12309,-497-12309
Base Product Number: STPS2545
Product Status: Obsolete
Automotive 45 V, 25 A dual TO-220AB Power Schottky Rectifier Product overview: STPS2545CTY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Schottky, 45 V, 25 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, Dual, 45 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS2545CTY can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 12.5A Through Hole TO-220-3
Schottky Diodes & Rectifiers Auto pwr Schottky 2X12.5A 45V 0.57VF
DIODE ARR SCHOTT 45V 12.5A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 1282839-STPS2545CTY | 286-STPS2545CTY | 497-12309-ND | STPS2545CTY | STPS2545CTY |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Automotive Dual Schottky 45 V Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.5700 volts | 0.5700 volts | |||
| VR | 45 volts | ||||
| IR | 0.1250 mA | ||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) |