Manufacturer: STMicroelectronics
Win Source Part Number: 795786-STPS60SM200CW
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 60A
Family Name: STPS60SM200C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247
Voltage - Forward (Vf) (Maximum) @ If: 830mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): MBR60200PT; MBR60200PT_T0_00001;
Introduction Date: May 17, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
200 V, 60 A dual Low Leakage Power Schottky Rectifier Product overview: STPS60SM200CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 V, 60 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS60SM200CW can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 200V 60A Through Hole TO-247-3
Schottky Diodes & Rectifiers Dual Schottky 200V 640 mV 2 x 30 A
DIODE ARR SCHOTT 200V 60A TO247
DIODE ARRAY SCHOTTKY 200V TO247
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 200V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, 200V, 60A, TO-247; Repetitive Peak Reverse Voltage:200V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage Max:-; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays | General Purpose Diodes | Rectifiers |
| Product Number | 795786-STPS60SM200CW | 286-STPS60SM200CW | 497-11453-5-ND | STPS60SM200CW | STPS60SM200CW | STPS60SM200CW | 49029169 | 45AC7676 |
| Product Name | Diodes, Rectifiers - Arrays - STPS60SM200CW | Dual Schottky 200 V 60 A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Diode | Schottky Rectifier, 200V, 60A, To-247; Repetitive Peak Reverse Voltage Stmicroelectronics |
| Diode Type | Schottky; Schottky | Schottky | ||||||
| VF | 0.8300 volts | 0.8300 volts | 0.8300 volts | |||||
| VR | 200 volts | 200 volts | ||||||
| IR | 0.0500 mA | 0.0500 mA | ||||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) |