STMicroelectronics, Inc. Single Diodes STPS6M100DEE-TR

Description
Diode Schottky 100V 6A Surface Mount PowerFlat™ (3.3x3.3)
Request a Quote Datasheet
Description
Diode Schottky 100V 6A Surface Mount PowerFlat™ (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-13329-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13329-2-ND
Single Diodes 497-13329-2-ND
Diode Schottky 100V 6A Surface Mount PowerFlat™ (3.3x3.3)

Diode Schottky 100V 6A Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single Diodes - 497-13329-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13329-6-ND
Single Diodes 497-13329-6-ND
Diode Schottky 100V 6A Surface Mount PowerFlat™ (3.3x3.3)

Diode Schottky 100V 6A Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Single Diodes - 497-13329-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13329-1-ND
Single Diodes 497-13329-1-ND
Diode Schottky 100V 6A Surface Mount PowerFlat™ (3.3x3.3)

Diode Schottky 100V 6A Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Schottky SMD 100V 6A Diode and Rectifier - 280-STPS6M100DEE-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 100V 6A Diode and Rectifier
280-STPS6M100DEE-TR
Schottky SMD 100V 6A Diode and Rectifier 280-STPS6M100DEE-TR
100V 6A Schottky Rectifier, SMD Product overview: STPS6M100DEE-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 100V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS6M100DEE-TR can be used for catalog matching and distributor lookup.

100V 6A Schottky Rectifier, SMD Product overview: STPS6M100DEE-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 100V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS6M100DEE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPS6M100DEE-TR - 898389-STPS6M100DEE-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS6M100DEE-TR
898389-STPS6M100DEE-TR
Diodes, Rectifiers - Single - STPS6M100DEE-TR 898389-STPS6M100DEE-TR
Manufacturer: STMicroelectronics Win Source Part Number: 898389-STPS6M100DEE- TR Features: Diode Schottky 100 V 6A Surface Mount PowerFlat™ (3.3x3.3) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: STPS6 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: STPS6M100DEETR, 497-13329-6, 497-13329-1, 497-13329-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898389-STPS6M100DEE-TR
Features: Diode Schottky 100 V 6A Surface Mount PowerFlat™ (3.3x3.3)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS6
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (3.3x3.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: STPS6M100DEETR, 497-13329-6, 497-13329-1, 497-13329-2

Buy Now Datasheet
 - STPS6M100DEE-TR - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 6A, 100V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 6A, 100V V(RRM), Silicon

Supplier's Site Datasheet
Single Diodes - STPS6M100DEE-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS6M100DEE-TR
Single Diodes STPS6M100DEE-TR
DIODE SCHOTTKY 100V 6A POWERFLAT

DIODE SCHOTTKY 100V 6A POWERFLAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS6M100DEE-TR
Schottky Diodes & Rectifiers STPS6M100DEE-TR
Schottky Diodes & Rectifiers High Volt Schottky 6A 100V Vrrm 0.64V

Schottky Diodes & Rectifiers High Volt Schottky 6A 100V Vrrm 0.64V

Buy Now Datasheet
Small Signal Schottky Diode, 100V, 6A; Diode Configuration Stmicroelectronics - 97W3048 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Schottky Diode, 100V, 6A; Diode Configuration Stmicroelectronics
97W3048
Small Signal Schottky Diode, 100V, 6A; Diode Configuration Stmicroelectronics 97W3048
SMALL SIGNAL SCHOTTKY DIODE, 100V, 6A; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:6A; Forward Voltage Max:780mV; Forward Surge Current:100A; Operating Temperature Max:150°C RoHS Compliant: Yes

SMALL SIGNAL SCHOTTKY DIODE, 100V, 6A; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:6A; Forward Voltage Max:780mV; Forward Surge Current:100A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Rectifier Stmicroelectronics - 48W6963 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
48W6963
Rectifier Stmicroelectronics 48W6963
RECTIFIER

RECTIFIER

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS6M100DEE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS6M100DEE-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS6M100DEE-TR
DIODE SCHOTTKY 100V 6A POWERFLAT

DIODE SCHOTTKY 100V 6A POWERFLAT

Supplier's Site
DIODE SCHOTTKY 100V 6A POWERFLAT - 761-STPS6M100DEE-TR - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 100V 6A POWERFLAT
761-STPS6M100DEE-TR
DIODE SCHOTTKY 100V 6A POWERFLAT 761-STPS6M100DEE-TR
DIODE SCHOTTKY 100V 6A POWERFLAT

DIODE SCHOTTKY 100V 6A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 497-13329-2-ND 280-STPS6M100DEE-TR 898389-STPS6M100DEE-TR STPS6M100DEE-TR STPS6M100DEE-TR STPS6M100DEE-TR 97W3048 48W6963 STPS6M100DEE-TR 761-STPS6M100DEE-TR
Product Name Single Diodes Schottky SMD 100V 6A Diode and Rectifier Diodes, Rectifiers - Single - STPS6M100DEE-TR Single Diodes Schottky Diodes & Rectifiers Small Signal Schottky Diode, 100V, 6A; Diode Configuration Stmicroelectronics Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 100V 6A POWERFLAT
Tj 150 C (302 F) -65 C (-85 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape and Reel PowerFlat™ (3.3x3.3) PowerFLAT 8 8-PowerTDFN PowerFLAT 3.3 x 3.3 8-PowerTDFN
RoHS Compliant RoHS RoHS RoHS RoHS
IO 6 amps
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data