Diode Array 2 Independent Schottky 100V 120A Chassis Mount SOT-227-4, miniBLOC
DIODE MOD SCHOT 100V 120A ISOTOP
AUTOMOTIVE 100 V, 2X120A, POWER
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes |
| Product Number | 497-STPS240H100TV1Y-ND | STPS240H100TV1Y | STPS240H100TV1Y |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Tj | -40 to 175 C (-40 to 347 F) | ||
| Package | SOT-227-4, miniBLOC | ||
| Life Cycle Stage | Active |