STMicroelectronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single STPS560SFY

Description
Win Source Part Number: 1282018-STPS560SFY Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, ECOPACK®2 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 560 mV @ 5 A Current - Reverse Leakage @ Vr: 50 µA @ 60 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-19460-2,497-1946 0-6,497-19460-1 Base Product Number: STPS560
Request a Quote Datasheet
Description
Win Source Part Number: 1282018-STPS560SFY Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, ECOPACK®2 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 560 mV @ 5 A Current - Reverse Leakage @ Vr: 50 µA @ 60 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-19460-2,497-1946 0-6,497-19460-1 Base Product Number: STPS560
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282018-STPS560SFY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282018-STPS560SFY
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282018-STPS560SFY
Win Source Part Number: 1282018-STPS560SFY Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, ECOPACK®2 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 560 mV @ 5 A Current - Reverse Leakage @ Vr: 50 µA @ 60 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-19460-2,497-1946 0-6,497-19460-1 Base Product Number: STPS560

Win Source Part Number: 1282018-STPS560SFY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, ECOPACK®2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 560 mV @ 5 A
Current - Reverse Leakage @ Vr: 50 µA @ 60 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-19460-2,497-19460-6,497-19460-1
Base Product Number: STPS560

Buy Now Datasheet
Automotive Schottky 60 V 5 A Diode and Rectifier - 280-STPS560SFY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 60 V 5 A Diode and Rectifier
280-STPS560SFY
Automotive Schottky 60 V 5 A Diode and Rectifier 280-STPS560SFY
Automotive 60 V, 5 A Low Drop Low Leakage Power Schottky Rectifier Product overview: STPS560SFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS560SFY can be used for catalog matching and distributor lookup.

Automotive 60 V, 5 A Low Drop Low Leakage Power Schottky Rectifier Product overview: STPS560SFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS560SFY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-19460-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-19460-1-ND
Single Diodes 497-19460-1-ND
Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 497-19460-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-19460-6-ND
Single Diodes 497-19460-6-ND
Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 497-19460-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-19460-2-ND
Single Diodes 497-19460-2-ND
Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS560SFY
Schottky Diodes & Rectifiers STPS560SFY
Schottky Diodes & Rectifiers PSMC-3L-EP

Schottky Diodes & Rectifiers PSMC-3L-EP

Buy Now Datasheet
Rectifier Stmicroelectronics - 26AH0258 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
26AH0258
Rectifier Stmicroelectronics 26AH0258
RECTIFIER

RECTIFIER

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS560SFY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS560SFY
Discrete Semiconductor Products - Diodes - Rectifiers STPS560SFY
DIODE SCHOTTKY 60V 5A TO277A

DIODE SCHOTTKY 60V 5A TO277A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 1282018-STPS560SFY 280-STPS560SFY 497-19460-1-ND STPS560SFY 26AH0258 STPS560SFY
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Automotive Schottky 60 V 5 A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-277, 3-PowerDFN TO-277A-3
Unlock Full Specs
to access all available technical data