STMicroelectronics, Inc. Diodes, Rectifiers - Single - STPS30M100SFP STPS30M100SFP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 053982-STPS30M100SFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 800mV @ 30A Current - Reverse Leakage @ Vr: 175μA @ 100V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FPAB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VF30100SG-E3/4W; STPS30SM100SFP; DSTF30100S; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 053982-STPS30M100SFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 800mV @ 30A Current - Reverse Leakage @ Vr: 175μA @ 100V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FPAB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VF30100SG-E3/4W; STPS30SM100SFP; DSTF30100S; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPS30M100SFP - 053982-STPS30M100SFP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS30M100SFP
053982-STPS30M100SFP
Diodes, Rectifiers - Single - STPS30M100SFP 053982-STPS30M100SFP
Manufacturer: STMicroelectronics Win Source Part Number: 053982-STPS30M100SFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 800mV @ 30A Current - Reverse Leakage @ Vr: 175μA @ 100V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FPAB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VF30100SG-E3/4W; STPS30SM100SFP; DSTF30100S; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 053982-STPS30M100SFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 30A
Current - Reverse Leakage @ Vr: 175μA @ 100V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FPAB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VF30100SG-E3/4W; STPS30SM100SFP; DSTF30100S;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Schottky 100 V 30 A Diode and Rectifier
280-STPS30M100SFP
Schottky 100 V 30 A Diode and Rectifier 280-STPS30M100SFP
100 V, 30 A 3-lead single Low Drop Schottky Rectifier Product overview: STPS30M100SFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30M100SFP can be used for catalog matching and distributor lookup.

100 V, 30 A 3-lead single Low Drop Schottky Rectifier Product overview: STPS30M100SFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30M100SFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-18688-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18688-ND
Single Diodes 497-18688-ND
Diode Schottky 100V 30A Through Hole TO-220FPAB

Diode Schottky 100V 30A Through Hole TO-220FPAB

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS30M100SFP
Schottky Diodes & Rectifiers STPS30M100SFP
Schottky Diodes & Rectifiers 100V 30A

Schottky Diodes & Rectifiers 100V 30A

Buy Now Datasheet
Single Diodes - STPS30M100SFP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS30M100SFP
Single Diodes STPS30M100SFP
DIODE SCHOTT 100V 30A TO220FPAB

DIODE SCHOTT 100V 30A TO220FPAB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30M100SFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30M100SFP
Discrete Semiconductor Products - Diodes - Rectifiers STPS30M100SFP
DIODE SCHOTT 100V 30A TO220FPAB

DIODE SCHOTT 100V 30A TO220FPAB

Supplier's Site
DIODE SCHOTTKY 100V 30A TO220FP - 761-STPS30M100SFP - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 100V 30A TO220FP
761-STPS30M100SFP
DIODE SCHOTTKY 100V 30A TO220FP 761-STPS30M100SFP
DIODE SCHOTTKY 100V 30A TO220FP

DIODE SCHOTTKY 100V 30A TO220FP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 053982-STPS30M100SFP 280-STPS30M100SFP 497-18688-ND STPS30M100SFP STPS30M100SFP STPS30M100SFP 761-STPS30M100SFP
Product Name Diodes, Rectifiers - Single - STPS30M100SFP Schottky 100 V 30 A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 100V 30A TO220FP
Life Cycle Stage Active Active Active
Package TO-220; TO-220FPAB Rail/Tube TO-220-3 FP TO-220; TO-220-3 Full Pack TO-220 TO-220; TO-220-3 Full Pack
VF 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F) -65 to 150 C (-85 to 302 F)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data