STMicroelectronics, Inc. Single Diodes STPS2L40AF

Description
Diode Schottky 40V 2A Surface Mount SMAflat
Request a Quote Datasheet
Description
Diode Schottky 40V 2A Surface Mount SMAflat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-18870-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18870-6-ND
Single Diodes 497-18870-6-ND
Diode Schottky 40V 2A Surface Mount SMAflat

Diode Schottky 40V 2A Surface Mount SMAflat

Buy Now Datasheet
Single Diodes - 497-18870-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18870-1-ND
Single Diodes 497-18870-1-ND
Diode Schottky 40V 2A Surface Mount SMAflat

Diode Schottky 40V 2A Surface Mount SMAflat

Buy Now Datasheet
Single Diodes - 497-18870-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18870-2-ND
Single Diodes 497-18870-2-ND
Diode Schottky 40V 2A Surface Mount SMAflat

Diode Schottky 40V 2A Surface Mount SMAflat

Buy Now Datasheet
Schottky 40 V 2 A Diode and Rectifier - 280-STPS2L40AF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40 V 2 A Diode and Rectifier
280-STPS2L40AF
Schottky 40 V 2 A Diode and Rectifier 280-STPS2L40AF
40 V, 2 A Low Drop Power Schottky Rectifier Product overview: STPS2L40AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L40AF can be used for catalog matching and distributor lookup.

40 V, 2 A Low Drop Power Schottky Rectifier Product overview: STPS2L40AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L40AF can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes & Rectifiers - 1894338P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894338P
Schottky Diodes & Rectifiers 1894338P
STMicroelectronics STPS2L40AF Diode

STMicroelectronics STPS2L40AF Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1894338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894338
Schottky Diodes & Rectifiers 1894338
STMicroelectronics STPS2L40AF Diode

STMicroelectronics STPS2L40AF Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1893975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1893975
Schottky Diodes & Rectifiers 1893975
STMicroelectronics STPS2L40AF Diode

STMicroelectronics STPS2L40AF Diode

Supplier's Site
Diodes, Rectifiers - Single - STPS2L40AF - 1261887-STPS2L40AF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS2L40AF
1261887-STPS2L40AF
Diodes, Rectifiers - Single - STPS2L40AF 1261887-STPS2L40AF
Manufacturer: STMicroelectronics Win Source Part Number: 1261887-STPS2L40AF Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: 150°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: SMAflat Manufacturer Homepage: www.st.com Manufacturer Package: DO-221AC, SMA Flat Leads Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Family Part Number: STPS2L40 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 430mV at 2A Current - Reverse Leakage at Vr: 220μA at 40V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261887-STPS2L40AF
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: 150°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: SMAflat
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-221AC, SMA Flat Leads
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Family Part Number: STPS2L40
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 430mV at 2A
Current - Reverse Leakage at Vr: 220μA at 40V

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS2L40AF
Schottky Diodes & Rectifiers STPS2L40AF
Schottky Diodes & Rectifiers 40V Low Drop Rec 2A If 0.34V VF

Schottky Diodes & Rectifiers 40V Low Drop Rec 2A If 0.34V VF

Buy Now Datasheet
Single Diodes - STPS2L40AF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS2L40AF
Single Diodes STPS2L40AF
DIODE SCHOTTKY 40V 2A SMAFLAT

DIODE SCHOTTKY 40V 2A SMAFLAT

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS2L40AF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS2L40AF
Discrete Semiconductor Products - Diodes - Rectifiers STPS2L40AF
DIODE SCHOTTKY 40V 2A SMAFLAT

DIODE SCHOTTKY 40V 2A SMAFLAT

Supplier's Site
Schottky Rect, Single, 2A, 40V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 07AH7099 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 2A, 40V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
07AH7099
Schottky Rect, Single, 2A, 40V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 07AH7099
SCHOTTKY RECT, SINGLE, 2A, 40V, DO-221AC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-221AC; No. of Pins:2Pins; Forward Voltage VF Max:430mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 2A, 40V, DO-221AC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-221AC; No. of Pins:2Pins; Forward Voltage VF Max:430mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 497-18870-6-ND 280-STPS2L40AF 1894338P 1894338 1261887-STPS2L40AF STPS2L40AF STPS2L40AF STPS2L40AF 07AH7099
Product Name Single Diodes Schottky 40 V 2 A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - STPS2L40AF Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Single, 2A, 40V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F)
Package Tape and Reel SMA; SMA Sma flat SMAFlat SMA; DO-221AC, SMA Flat Leads SMA DO-221AC
RoHS Compliant RoHS RoHS RoHS RoHS
IO 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRF40A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details
Diode Arrays - CC1934-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
6 suppliers
Single Diodes - 1727-2907-1-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
5 suppliers
Schottky SMD 8A 80V Diode and Rectifier - 280-8TQ080SPBF - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers