Diode Silicon Carbide Schottky 1200V 10A Through Hole TO-220AC
1200 V, 10 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC10H12D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, 10 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC10H12D can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898400-STPSC10H12D
Series: ECOPACK®2
Features: Diode Silicon Carbide Schottky 1200 V 10A Through Hole TO-220AC
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: STPSC10
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Schottky Diodes & Rectifiers 1200V Power Schottky Silicon Carbide diode
SIC SCHOTTKY DIODE, 1.2KV, 10A, TO-220AC; Product Range:-; Diode Configuration:Single
DIODE SIL CARB 1.2KV 10A TO220AC
DIODE SIL CARB 1.2KV 10A TO220AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 497-16955-ND | 280-STPSC10H12D | 898400-STPSC10H12D | STPSC10H12D | 13AC0781 | STPSC10H12D | STPSC10H12D |
| Product Name | Single Diodes | Schottky 1200 V 10 A Diode and Rectifier | Diodes, Rectifiers - Single - STPSC10H12D | Schottky Diodes & Rectifiers | Sic Schottky Diode, 1.2Kv, 10A, To-220Ac; Product Range Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | |||||
| Package | TO-220; TO-220AC | TO-220AC-2 | TO-220AC | ||||
| RoHS Compliant | RoHS | ||||||
| Life Cycle Stage | Active |