DigiKey Datasheets for Gyroscopes
Gyroscopes are designed to measure angular rate or orientation about a given directional vector.
Gyroscopes: Learn more
| Product Name | Notes |
|---|---|
| 603-0100-180 | |
| 603-0500-600 | |
| 603-18K-276-15 | |
| 603-18K-276 | |
| 603-18K-300 | |
| 609-6000-120 | |
| 610-0500-120 | |
| 610-18K-016-11 | |
| 610-18K-032-11 | |
| 610-18K-256-06 | |
| 610-18K-360 | |
| EVBS | |
| Gyroscope 16-SOIC-CAV | |
| Gyroscope X (Pitch) ±100 140Hz Analog Voltage 16-LGA (5x5) | |
| Gyroscope X (Pitch) ±1000 140Hz Analog Voltage 10-LGA (3x5) | |
| Gyroscope X (Pitch) ±2000 140Hz Analog Voltage 10-LGA (3x5) | |
| Gyroscope X (Pitch) ±30 140Hz Analog Voltage 16-LGA (5x5) | |
| Gyroscope X (Pitch) ±300 140Hz Analog Voltage 10-LGA (3x5) | |
| Gyroscope X (Pitch) ±300 50Hz SPI | |
| Gyroscope X (Pitch) ±300 88Hz Analog Voltage 16-LGA (5x5) | |
| Gyroscope X (Pitch) ±500 140Hz Analog Voltage 16-LGA (5x5) | |
| Gyroscope X (Pitch) or Y (Roll) ±2000 2kHz Analog Voltage 15-TRIIP | |
| Gyroscope X (Pitch), Y (Roll) ±100 140Hz Analog Voltage 16-LGA (5x5) | |
| Gyroscope X (Pitch), Y (Roll) ±100 20Hz ~ 480Hz SPI 18-LGA_CAV (5.8x4.5) | |
| Gyroscope X (Pitch), Y (Roll) ±100 560Hz Analog Voltage 28-LGA (4x5) | |
| Gyroscope X (Pitch), Y (Roll) ±100, 200 450Hz I²C, SPI 12-LGA (2x2) | |
| Gyroscope X (Pitch), Y (Roll) ±100, 400 140Hz Analog Voltage 28-LGA (4x5) | |
| Gyroscope X (Pitch), Y (Roll) ±1500 140Hz Analog Voltage 16-LGA (5x5) | |
| Gyroscope X (Pitch), Y (Roll) ±1500 140Hz Analog Voltage 28-LGA (4x5) | |
| Gyroscope X (Pitch), Y (Roll) ±1500, 6000 140Hz Analog Voltage 28-LGA (4x5) | |
| Gyroscope X (Pitch), Y (Roll) ±30 140Hz Analog Voltage 16-LGA (5x5) | |
| Gyroscope X (Pitch), Y (Roll) ±300 140Hz Analog Voltage 16-LGA (5x5) | |
| Gyroscope X (Pitch), Y (Roll) ±300 140Hz Analog Voltage 28-LGA (4x5) | |
| Gyroscope X (Pitch), Y (Roll) ±300 77.5Hz SPI 14-CLCC (9x9) | |
| Gyroscope X (Pitch), Y (Roll) ±31.25, 62.5, 125, 250 5Hz ~ 8.8kHz I²C, SPI 16-LGA (3x3) | |
| Gyroscope X (Pitch), Y (Roll) ±31.25, 62.50, 125, 250, 500, 1000 0.1Hz ~ 400Hz I²C, SPI 16-LGA (3x3) | |
| Gyroscope X (Pitch), Y (Roll) ±46.5, 374 32kHz SPI | |
| Gyroscope X (Pitch), Y (Roll) ±500 140Hz Analog Voltage 16-LGA (5x5) | |
| Gyroscope X (Pitch), Y (Roll) ±500 140Hz Analog Voltage 28-LGA (4x5) | |
| Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±125, 250, 500, 1000, 2000 12Hz ~ 230Hz I²C, SPI 12-LGA (3x3) | |
| Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±2000 20Hz ~ 80Hz I²C, SPI | |
| Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±225, 450 33kHz (X), 30kHz (Y), 27kHz (Z) I²C, SPI 24-QFN (4x4) | |
| Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±245 4.45Hz ~ 483Hz I²C, SPI 16-LGA (4x4) | |
| Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±245, 500, 2000 I²C, SPI 16-LGA (4x4) | |
| Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 1000, 2000 16kHz I²C, SPI 16-QFN (3x3) | |
| Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 1000, 2000 27kHz I²C, SPI 16-LGA (3x3) | |
| Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 1000, 2000 33kHz (X), 30kHz (Y), 27kHz (Z) I²C 24-QFN (4x4) | |
| Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 1000, 2000 4Hz ~ 256Hz I²C, SPI 24-QFN (4x4) | |
| Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 1000, 2000 4kHz I²C, SPI 24-QFN (3x3) | |
| Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 2000 100Hz ~ 800Hz I²C, SPI 16-LGA (4x4) | |
| Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±250, 500, 2000 47.5Hz ~ 380Hz I²C, SPI 16-LGA (4x4) | |
| Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±300 80Hz SPI 14-CLCC (9x9) | |
| Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±31.25, 62.5, 125, 250 1.6kHz I²C, SPI 16-LGA (3x3) | |
| Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±31.25, 62.50, 125, 250, 500, 1000, 2000 0.1Hz ~ 400Hz I²C, SPI 16-LGA (3x3) | |
| Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±400 140Hz Analog Voltage 28-LGA (4.4x7.5) | |
| Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±500, 1000, 2000, 4000 500Hz ~ 16kHz I²C, SPI 16-QFN (3x3) | |
| Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±75, 150, 300 330Hz SPI Module | |
| Gyroscope X (Pitch), Z (Yaw) ±250, 500, 1000, 2000 250Hz ~ 3.6kHz I²C, SPI 16-QFN (3x3) | |
| Gyroscope X (Pitch), Z (Yaw) ±30 140Hz Analog Voltage 28-LGA (4x5) | |
| GYROSCOPE X AXIS 300DPS | |
| Gyroscope Z (Yaw) ±1000 400Hz SPI Module | |
| Gyroscope Z (Yaw) ±1200 335Hz SPI Module | |
| Gyroscope Z (Yaw) ±150 1Hz ~ 3kHz Analog Voltage 32-CBGA (6.85x6.85) | |
| Gyroscope Z (Yaw) ±2000 140Hz Analog Voltage 10-LGA (3x5) | |
| Gyroscope Z (Yaw) ±20000 2kHz Analog Voltage 32-CBGA (6.85x6.85) | |
| Gyroscope Z (Yaw) ±250 0.01Hz ~ 2.5kHz Analog Voltage 32-CBGA (6.85x6.85) | |
| Gyroscope Z (Yaw) ±250 1kHz Analog Voltage 32-CBGA (6.85x6.85) | |
| Gyroscope Z (Yaw) ±250 2kHz Analog Voltage 32-CBGA (6.85x6.85) | |
| Gyroscope Z (Yaw) ±250 300Hz SPI Module | |
| Gyroscope Z (Yaw) ±250, 500, 1000, 2000 5Hz ~ 8.8kHz I²C, SPI 16-QFN (3x3) | |
| Gyroscope Z (Yaw) ±300 0.01Hz ~ 2.5kHz Analog Voltage 32-CBGA (6.85x6.85) | |
| Gyroscope Z (Yaw) ±300 100Hz SPI 30-CLCC (19.6x11.5) | |
| Gyroscope Z (Yaw) ±300 200Hz SPI 30-CLCC (19.6x11.5) | |
| Gyroscope Z (Yaw) ±300 335Hz SPI Module | |
| Gyroscope Z (Yaw) ±300 77.5Hz SPI 16-SOIC-CAV | |
| Gyroscope Z (Yaw) ±300 80Hz SPI 16-SOIC-CAV | |
| Gyroscope Z (Yaw) ±300 88Hz Analog Voltage 28-LGA (7x7) | |
| Gyroscope Z (Yaw) ±300 SPI 16-SOIC | |
| Gyroscope Z (Yaw) ±3500, 7000, 14000 360Hz SPI 20-LGA (11.15x11) | |
| Gyroscope Z (Yaw) ±450 380Hz SPI Module | |
| Gyroscope Z (Yaw) ±50 1Hz ~ 1kHz Analog Voltage 32-CBGA (6.85x6.85) | |
| Gyroscope Z (Yaw) ±80 1kHz SPI 16-LGA (8.35x8.2) | |
| Gyroscope Z (Yaw) ±80 40Hz SPI 16-LGA (8.35x8.2) | |
| Gyroscope Z (Yaw) ±80, 160, 320 50Hz ~ 330Hz SPI 20-LGA (11.15x11) | |
| IC GYRO YAW 250 D/SEC 32BGA | |
| IC GYROSCOPE YAW RATE 18LGA | |
| IC GYROSCOPE YAW RATE 32-BGA | |
| RATE SENSOR 610-0500-360 | |
| SENS GYRO 75DEG/S 25MV 32CBGA | |
| SENSOR ACCELEROMETER |