DigiKey Datasheets for Backplanes
Backplanes are circuit boards that contain sockets or expansion slots for connections to other circuit boards. There two types of backplanes: active and passive.
Backplanes: Learn more
| Product Name | Notes |
|---|---|
| "Backplane 3U 10 Channel VME J1 0.800"" (20.32mm) Connector Spacing" | |
| "Backplane 3U 16 Channel Standard Bus 0.750"" (19.05mm) Connector Spacing" | |
| "Backplane 3U 21 Channel VME J1 0.800"" (20.32mm) Connector Spacing" | |
| "Backplane 3U 21 Channel VME J1/J2 0.800"" (20.32mm) Connector Spacing" | |
| "Backplane 3U 4 Channel VME J1 0.800"" (20.32mm) Connector Spacing" | |
| "Backplane 3U 5 Channel VME J1 0.800"" (20.32mm) Connector Spacing" | |
| "Backplane 3U 7 Channel VME J1 0.800"" (20.32mm) Connector Spacing" | |
| "Backplane 3U 8 Channel Standard Bus 0.750"" (19.05mm) Connector Spacing" | |
| "Backplane 6U 10 Channel VME J1/J2 0.800"" (20.32mm) Connector Spacing" | |
| "Backplane 6U 12 Channel VME J1/J2 0.800"" (20.32mm) Connector Spacing" | |
| "Backplane 6U 21 Channel VME J1/J2 0.800"" (20.32mm) Connector Spacing" | |
| "Backplane 6U 5 Channel VME J1/J2 0.800"" (20.32mm) Connector Spacing" | |
| "Backplane 6U 7 Channel VME J1/J2 0.800"" (20.32mm) Connector Spacing" | |
| "Backplane 6U 9 Channel VME J1/J2 0.800"" (20.32mm) Connector Spacing" | |
| Backplane 10 Channel CompactPCI® Connector Spacing | |
| Backplane 12 Channel CompactPCI® Connector Spacing | |
| BACKPLANE 12 CHANNEL COMPACTPCI | |
| BACKPLANE 13 CHANNEL COMPACTPCI | |
| BACKPLANE 18 CHANNEL COMPACTPCI | |
| BACKPLANE 19 CHANNEL COMPACTPCI | |
| BACKPLANE 1U 20 CHAN COMPACTPCI | |
| Backplane 2U 6 Channel CompactPCI® Connector Spacing | |
| Backplane 3U 4 Channel CompactPCI® Connector Spacing | |
| Backplane 6 Channel CompactPCI® Connector Spacing | |
| Backplane 6U 8 Channel CompactPCI® Connector Spacing | |
| Backplane 7 Channel CompactPCI® Connector Spacing | |
| Backplane 8 Channel CompactPCI® Connector Spacing | |
| Backplane 9 Channel CompactPCI® Connector Spacing | |
| Backplane Channel CompactPCI® Connector Spacing | |
| Backplane Channel Connector Spacing | |
| COMPLYING WITH SYSTEM HOST BOARD |