Manufacturer: STMicroelectronics
Win Source Part Number: 031512-STPS2H100U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A
Current - Reverse Leakage @ Vr: 1μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Family Name: STPS2H100U
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SK210; SSH210HM4; SSH210HR5; SSH210;
Introduction Date: September 01, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon, DO-214AA
100V 2A Schottky Rectifier, SMB, Surface Mount Product overview: STPS2H100U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2H100U can be used for catalog matching and distributor lookup.
Schottky barrier diode,STPS2H100U SMB
Schottky barrier diode,STPS2H100U SMB
Schottky barrier diode,STPS2H100U SMB
Diode Schottky 100V 2A Surface Mount SMB
Diode Schottky 100V 2A Surface Mount SMB
Diode Schottky 100V 2A Surface Mount SMB
DIODE, SCHOTTKY, 2A, 100V; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single
DIODE SCHOTTKY 100V 2A SMB
Schottky Diodes & Rectifiers 2.0 Amp 100 Volt
DIODE SCHOTTKY 100V 2A SMB
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 031512-STPS2H100U | STPS2H100U | 280-STPS2H100U | 4862593 | 4862593P | 497-6580-1-ND | 50M5115 | STPS2H100U | STPS2H100U | STPS2H100U |
| Product Name | Diodes, Rectifiers - Single - STPS2H100U | Schottky SMD 100V 2A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diode, Schottky, 2A, 100V; Repetitive Peak Reverse Voltage Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | |
| Life Cycle Stage | Active | Active | Active | |||||||
| Package | SMB; SMB | SMB CLIP-2 (SOD 6 NEW) | Tape and Reel | Do-214aa (smb) | DO-214AA | SMB; DO-214AA (SMB) | SMB | SMB | SMB; DO-214AA, SMB | |
| VF | 0.7900 volts | 0.7900 volts | 0.7900 volts | 0.7900 volts | ||||||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS |