Manufacturer: STMicroelectronics
Win Source Part Number: 053985-STPS30SM100ST
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 870mV @ 30A
Current - Reverse Leakage @ Vr: 45μA @ 100V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): V30100S-E3/4W; V30100SHM3/4W; SB40100LYT;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Diode Schottky 100V 30A Through Hole TO-220
100 V, 30 A 3-lead single Low Leakage Power Schottky rectifier Product overview: STPS30SM100ST from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30SM100ST can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 30A TO220
Schottky Diodes & Rectifiers 100V 30A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 053985-STPS30SM100ST | 497-12663-5-ND | 280-STPS30SM100ST | STPS30SM100ST | STPS30SM100ST | 09R6068 |
| Product Name | Diodes, Rectifiers - Single - STPS30SM100ST | Single Diodes | Schottky 100 V 30 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics |
| Life Cycle Stage | Active | Active | ||||
| Package | TO-220; TO-220AB | Rail/Tube | TO-220 | TO-220-3 | ||
| VF | 0.8700 volts | 0.8700 volts |