STMicroelectronics, Inc. Diode Arrays STPS3060CW

Description
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-12651-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12651-5-ND
Diode Arrays 497-12651-5-ND
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 60 V 30 A Diode and Rectifier
286-STPS3060CW
Dual Schottky 60 V 30 A Diode and Rectifier 286-STPS3060CW
60 V, 30 A dual Power Schottky Rectifier Product overview: STPS3060CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS3060CW can be used for catalog matching and distributor lookup.

60 V, 30 A dual Power Schottky Rectifier Product overview: STPS3060CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS3060CW can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - STPS3060CW - 053973-STPS3060CW - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS3060CW
053973-STPS3060CW
Diodes, Rectifiers - Arrays - STPS3060CW 053973-STPS3060CW
Manufacturer: STMicroelectronics Win Source Part Number: 053973-STPS3060CW Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 850mV @ 15A Current - Reverse Leakage @ Vr: 150μA @ 60V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 053973-STPS3060CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 15A
Current - Reverse Leakage @ Vr: 150μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1894378P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894378P
Schottky Diodes & Rectifiers 1894378P
STMicroelectronics, STPS3060CW

STMicroelectronics, STPS3060CW

Supplier's Site
Schottky Diodes & Rectifiers - 1893980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1893980
Schottky Diodes & Rectifiers 1893980
STMicroelectronics, STPS3060CW

STMicroelectronics, STPS3060CW

Supplier's Site
Schottky Diodes & Rectifiers - 1894378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894378
Schottky Diodes & Rectifiers 1894378
STMicroelectronics, STPS3060CW

STMicroelectronics, STPS3060CW

Supplier's Site
Diode - 24682090 - Radwell International
Willingboro, NJ, United States
DIODE, SCHOTTKY, 2X15A, 60V; REPETITIVE REVERSE VOLTAGE VRRM MAX:60V; FORWARD CURRENT IF(AV):15A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-247; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:650MV; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DIODE, SCHOTTKY, 2X15A, 60V; REPETITIVE REVERSE VOLTAGE VRRM MAX:60V; FORWARD CURRENT IF(AV):15A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-247; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:650MV; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS3060CW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS3060CW
Discrete Semiconductor Products - Diodes - Rectifiers STPS3060CW
DIODE ARR SCHOTT 60V 15A TO247-3

DIODE ARR SCHOTT 60V 15A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS3060CW
Schottky Diodes & Rectifiers STPS3060CW
Schottky Diodes & Rectifiers 2X15 Amp 60 Volt

Schottky Diodes & Rectifiers 2X15 Amp 60 Volt

Buy Now Datasheet
Diode Arrays - STPS3060CW - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS3060CW
Diode Arrays STPS3060CW
DIODE ARRAY SCHOTTKY 60V TO247-3

DIODE ARRAY SCHOTTKY 60V TO247-3

Supplier's Site Datasheet
Diode, Schottky, 2X15A, 60V; Repetitive Peak Reverse Voltage Stmicroelectronics - 26M3649 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2X15A, 60V; Repetitive Peak Reverse Voltage Stmicroelectronics
26M3649
Diode, Schottky, 2X15A, 60V; Repetitive Peak Reverse Voltage Stmicroelectronics 26M3649
DIODE, SCHOTTKY, 2X15A, 60V; Repetitive Peak Reverse Voltage:60V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage Max:650mV; Forward Surge Current:200ARoHS Compliant: Yes

DIODE, SCHOTTKY, 2X15A, 60V; Repetitive Peak Reverse Voltage:60V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage Max:650mV; Forward Surge Current:200ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers General Purpose Diodes Rectifiers Schottky Diodes Diode Arrays Schottky Diodes
Product Number 497-12651-5-ND 286-STPS3060CW 053973-STPS3060CW 1894378P 1893980 24682090 STPS3060CW STPS3060CW STPS3060CW 26M3649
Product Name Diode Arrays Dual Schottky 60 V 30 A Diode and Rectifier Diodes, Rectifiers - Arrays - STPS3060CW Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode Arrays Diode, Schottky, 2X15A, 60V; Repetitive Peak Reverse Voltage Stmicroelectronics
Arrangement Common Catode Common Catode Common Catode
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F)
Package TO-247; TO-247-3 Rail/Tube TO-247; TO-247-3 TO-247; TO-247 TO-247; To-247 TO-247 TO-247 TO-247; TO-247-3 TO-247; TO-247
RoHS Compliant RoHS RoHS RoHS
IO 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS70-06B5000 - 863461-BAS70-06B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1325PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG802C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Dual high-speed switching diode - 1PS302-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
IF 200 mA
View Details
2 suppliers