Win Source Part Number: 1228647-STPSC10H12B2
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®2
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 10 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 60 µA @ 1200 V
Capacitance @ Vr, F: 725pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK HV
Alternative Parts (Cross-Reference): STPSC10H12B2TR;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-STPSC10H12B2-DKR
Base Product Number: STPSC10
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 1200V V(RRM), Silicon Carbide
DIODE SIL CARB 1.2KV 10A DPAK HV Product overview: STPSC10H12B2-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC10H12B2-TR can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 1200V 10A Surface Mount DPAK HV
Diode Silicon Carbide Schottky 1200V 10A Surface Mount DPAK HV
Diode Silicon Carbide Schottky 1200V 10A Surface Mount DPAK HV
DIODE SIL CARB 1.2KV 10A DPAK HV
DIODE SIL CARB 1.2KV 10A DPAK HV
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 1228647-STPSC10H12B2-TR | STPSC10H12B2-TR | 280-STPSC10H12B2-TR | 497-STPSC10H12B2-TR-ND | STPSC10H12B2-TR | STPSC10H12B2-TR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 1.2KV 10A DPAK Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; DPAK HV 2 | Tape & Reel (TR) | DPAK | ||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | |||
| trr | 0.0 ns | 0.0 ns | ||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) |