Manufacturer: STMicroelectronics
Win Source Part Number: 116484-STPS3L60RL
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 620mV @ 3A
Current - Reverse Leakage @ Vr: 150μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
60 V, 3 A Low Drop axial and SMB(flat) Low Drop Power Schottky Rectifier Product overview: STPS3L60RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3L60RL can be used for catalog matching and distributor lookup.
Diode Schottky 60V 3A Through Hole DO-201AD
Schottky Diodes & Rectifiers 3.0 Amp 60 Volt
DIODE SCHOTTKY 60V 3A DO201AD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 116484-STPS3L60RL | 280-STPS3L60RL | 497-7564-2-ND | STPS3L60RL | STPS3L60RL |
| Product Name | Diodes, Rectifiers - Single - STPS3L60RL | Schottky 60 V 3 A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Removed | |||
| Package | DO-201; DO-201AD | Tape and Reel | DO-201; DO-201AD | ||
| VF | 0.6200 volts |