DigiKey Datasheets for Pressure Relief Valves
Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line.
Pressure Relief Valves: Learn more
| Product Name | Notes |
|---|---|
| "PRESSURE SWITCH (1/8"" BSPT. BASE" | |
| BACK ENTRY AIRSWITCH | |
| LOGIC NOT Sensor, Pressure Decay Sub-Base Mount | |
| Negative Output Pressure Switch Sub-Base Mount | |
| PCB AIRSWITCH | |
| Positive Output Pressure Switch Sub-Base Mount | |
| PRESSURE BOOSTER | |
| Pressure Operated Pressure Switch Chassis Mount | |
| Pressure Operated Pressure Switch DIN Rail | |
| Pressure Operated Pressure Switch Sub-Base Mount | |
| PRESSURE SWITCH 575VAC 1HP F +OP | |
| Pressure Switch Sub-Base Mount | |
| PULSE SWITCH | |
| SELECTOR SWITCH | |
| SIDE ENTRY AIRSWITCH | |
| UL B/E AIRSWITCH |