Manufacturer: STMicroelectronics
Win Source Part Number: 054382-STPS20SM60CFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 645mV @ 10A
Current - Reverse Leakage @ Vr: 40μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FPAB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3 Full Pack
Power Schottky rectifier Product overview: STPS20SM60CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20SM60CFP can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 60V TO220FPAB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 054382-STPS20SM60CFP | 497-12301-ND | 286-STPS20SM60CFP | STPS20SM60CFP |
| Product Name | Diodes, Rectifiers - Arrays - STPS20SM60CFP | Diode Arrays | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Removed | ||
| VF | 0.6450 volts | 0.6450 volts | ||
| VR | 60 volts | |||
| IR | 0.0400 mA |