Manufacturer: STMicroelectronics
Win Source Part Number: 038392-STPS40L40CW
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Arrays
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: TO-247-3
Manufacturer Device Package: TO-247-3
Standard Package: 30
No: 422548
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 20A
Current - Reverse Leakage @ Vr: 800µA @ 40V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 40V 20A Through Hole TO-247-3
DIODE ARR SCHOTT 40V 20A TO247-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 038392-STPS40L40CW | 497-12665-5-ND | STPS40L40CW |
| Product Name | Discrete Semiconductor Products | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||
| VF | 0.5300 volts | 0.5300 volts | |
| VR | 40 volts | ||
| IR | 0.8000 mA |