STMicroelectronics, Inc. Schottky 100 V 20 A Diode and Rectifier STPS20M100SR

Description
100 V, 20 A 3-lead single Low Drop Power Schottky Rectifier Product overview: STPS20M100SR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20M100SR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 V, 20 A 3-lead single Low Drop Power Schottky Rectifier Product overview: STPS20M100SR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20M100SR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 100 V 20 A Diode and Rectifier
280-STPS20M100SR
Schottky 100 V 20 A Diode and Rectifier 280-STPS20M100SR
100 V, 20 A 3-lead single Low Drop Power Schottky Rectifier Product overview: STPS20M100SR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20M100SR can be used for catalog matching and distributor lookup.

100 V, 20 A 3-lead single Low Drop Power Schottky Rectifier Product overview: STPS20M100SR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20M100SR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-12638-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12638-5-ND
Single Diodes 497-12638-5-ND
Diode Schottky 100V 20A Through Hole I2PAK

Diode Schottky 100V 20A Through Hole I2PAK

Buy Now Datasheet
Diodes, Rectifiers - Single - STPS20M100SR - 1261879-STPS20M100SR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS20M100SR
1261879-STPS20M100SR
Diodes, Rectifiers - Single - STPS20M100SR 1261879-STPS20M100SR
Manufacturer: STMicroelectronics Win Source Part Number: 1261879-STPS20M100SR Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Schottky Current - Average Rectified (Io): 20A Current - Reverse Leakage @ Vr: 40μA @ 100V Operating Temperature - Junction: 150°C (Maximum) Family Name: STPS20M100SR Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: I2PAK Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): VI20100SHM3/4W; VI20100SG-E3; VI20100SGHM3/4W; Introduction Date: March 25, 2009 ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261879-STPS20M100SR
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Current - Reverse Leakage @ Vr: 40μA @ 100V
Operating Temperature - Junction: 150°C (Maximum)
Family Name: STPS20M100SR
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: I2PAK
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): VI20100SHM3/4W; VI20100SG-E3; VI20100SGHM3/4W;
Introduction Date: March 25, 2009
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIODE SCHOTTKY 100V 20A I2PAK - 761-STPS20M100SR - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 100V 20A I2PAK
761-STPS20M100SR
DIODE SCHOTTKY 100V 20A I2PAK 761-STPS20M100SR
DIODE SCHOTTKY 100V 20A I2PAK

DIODE SCHOTTKY 100V 20A I2PAK

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS20M100SR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS20M100SR
Discrete Semiconductor Products - Diodes - Rectifiers STPS20M100SR
DIODE SCHOTTKY 100V 20A I2PAK

DIODE SCHOTTKY 100V 20A I2PAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS20M100SR
Schottky Diodes & Rectifiers STPS20M100SR
Schottky Diodes & Rectifiers 20A 100V

Schottky Diodes & Rectifiers 20A 100V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-STPS20M100SR 497-12638-5-ND 1261879-STPS20M100SR 761-STPS20M100SR STPS20M100SR STPS20M100SR
Product Name Schottky 100 V 20 A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STPS20M100SR DIODE SCHOTTKY 100V 20A I2PAK Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Rail/Tube D2PAK; TO-262-3 Long Leads, I2Pak, TO-262AA I2PAK
RoHS Compliant RoHS RoHS
IO 20 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F) -65 to 150 C (-85 to 302 F)
VF 0.8500 volts 0.8500 volts 0.8500 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050203 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 2000 ns
View Details
Single Diodes - CC2003-ND - DigiKey
Sensata Technologies
View Details
5 suppliers
General-purpose dual Schottky diode - BAS70-06W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers