STMicroelectronics, Inc. Single Diodes STPSC15H12DY

Description
Diode Silicon Carbide Schottky 1200V 15A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 1200V 15A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-17162-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17162-ND
Single Diodes 497-17162-ND
Diode Silicon Carbide Schottky 1200V 15A Through Hole TO-220AC

Diode Silicon Carbide Schottky 1200V 15A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282001-STPSC15H12DY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282001-STPSC15H12DY
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282001-STPSC15H12DY
Win Source Part Number: 1282001-STPSC15H12DY Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 50 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 15 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 90 µA @ 1200 V Capacitance @ Vr, F: 1200pF @ 0V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-17162 Base Product Number: STPSC15

Win Source Part Number: 1282001-STPSC15H12DY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 15 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 90 µA @ 1200 V
Capacitance @ Vr, F: 1200pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-17162
Base Product Number: STPSC15

Buy Now Datasheet
Automotive 1200 V 15 A Diode and Rectifier - 280-STPSC15H12DY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1200 V 15 A Diode and Rectifier
280-STPSC15H12DY
Automotive 1200 V 15 A Diode and Rectifier 280-STPSC15H12DY
Automotive 1200 V, 15 A Silicon Carbide Diode Product overview: STPSC15H12DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1200 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1200 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC15H12DY can be used for catalog matching and distributor lookup.

Automotive 1200 V, 15 A Silicon Carbide Diode Product overview: STPSC15H12DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1200 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1200 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC15H12DY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC15H12DY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC15H12DY
Discrete Semiconductor Products - Diodes - Rectifiers STPSC15H12DY
DIODE SIL CARB 1.2KV 15A TO220AC

DIODE SIL CARB 1.2KV 15A TO220AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC15H12DY
Schottky Diodes & Rectifiers STPSC15H12DY
Schottky Diodes & Rectifiers Automotive grade 1200V power Schottky silicon carbide diode

Schottky Diodes & Rectifiers Automotive grade 1200V power Schottky silicon carbide diode

Buy Now Datasheet
Rectifier Stmicroelectronics - 20AC4556 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
20AC4556
Rectifier Stmicroelectronics 20AC4556
RECTIFIER

RECTIFIER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 497-17162-ND 1282001-STPSC15H12DY 280-STPSC15H12DY STPSC15H12DY STPSC15H12DY 20AC4556
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Automotive 1200 V 15 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Rectifier Stmicroelectronics
Tj -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data