STMicroelectronics, Inc. Dual Schottky 100 V 40 A Diode and Rectifier STPS40SM100CT

Description
100 V, 40 A dual Low Leakage Power Schottky rectifier Product overview: STPS40SM100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40SM100CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 V, 40 A dual Low Leakage Power Schottky rectifier Product overview: STPS40SM100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40SM100CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 100 V 40 A Diode and Rectifier
286-STPS40SM100CT
Dual Schottky 100 V 40 A Diode and Rectifier 286-STPS40SM100CT
100 V, 40 A dual Low Leakage Power Schottky rectifier Product overview: STPS40SM100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40SM100CT can be used for catalog matching and distributor lookup.

100 V, 40 A dual Low Leakage Power Schottky rectifier Product overview: STPS40SM100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40SM100CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 497-12669-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12669-5-ND
Diode Arrays 497-12669-5-ND
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS40SM100CT - 053994-STPS40SM100CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS40SM100CT
053994-STPS40SM100CT
Diodes, Rectifiers - Arrays - STPS40SM100CT 053994-STPS40SM100CT
Manufacturer: STMicroelectronics Win Source Part Number: 053994-STPS40SM100CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 810mV @ 20A Current - Reverse Leakage @ Vr: 45μA @ 100V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 053994-STPS40SM100CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 810mV @ 20A
Current - Reverse Leakage @ Vr: 45μA @ 100V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS40SM100CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS40SM100CT
Discrete Semiconductor Products - Diodes - Rectifiers STPS40SM100CT
DIODE ARR SCHOTT 100V 20A TO220

DIODE ARR SCHOTT 100V 20A TO220

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS40SM100CT
Schottky Diodes & Rectifiers STPS40SM100CT
Schottky Diodes & Rectifiers 2X20A 100V

Schottky Diodes & Rectifiers 2X20A 100V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 286-STPS40SM100CT 497-12669-5-ND 053994-STPS40SM100CT STPS40SM100CT STPS40SM100CT
Product Name Dual Schottky 100 V 40 A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - STPS40SM100CT Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Rail/Tube TO-220; TO-220-3 TO-220; TO-220AB TO-220 TO-220-3
RoHS Compliant RoHS
IO 20 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data