DigiKey Datasheets for Tilt Switches
Tilt Switches are electric switches in which an electrical circuit is made by mercury or other device flowing or moving into a gap when the device tilts to a pre-specified angle.
Tilt Switches: Learn more
| Product Name | Notes |
|---|---|
| MAG OMNI-DIRECTIONAL TILT SWITCH | |
| SENSOR TILT SW 30-60DEG 20MA TH | |
| SENSOR TILT SWITCH PCB ADAPTER | |
| TILT BALL SWITCH | |
| TILT SWITCH 10 DEGREE 1.5A | |
| TILT SWITCH 10 DEGREE 20A | |
| TILT SWITCH 15 DEGREE 2.5A | |
| TILT SWITCH 20 DEGREE 15A 120VAC | |
| TILT SWITCH ENCAP SPST | |
| TILT SWITCH HYB 2.5A 240V | |
| TILT SWITCH SPST 20A 40VDC | |
| TILT SWITCH THROUGH HOLE SPST | |
| TILT SWITCH VIBRATION .25A 60V | |
| TILT SWITCH WIDE ANGLE 10A | |
| TILT SWITCH WIDE ANGLE 2A | |
| TILT SWTICH 45 DEGREE 10-20A | |
| TIP (AHF2) SWITCH |