STMicroelectronics, Inc. Schottky 45V Diode and Rectifier STPS6045CPIRG

Description
DIODE ARRAY SCHOTTKY 45V 3TOPI Product overview: STPS6045CPIRG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS6045CPIRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 45V 3TOPI Product overview: STPS6045CPIRG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS6045CPIRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 45V Diode and Rectifier
286-STPS6045CPIRG
Schottky 45V Diode and Rectifier 286-STPS6045CPIRG
DIODE ARRAY SCHOTTKY 45V 3TOPI Product overview: STPS6045CPIRG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS6045CPIRG can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 45V 3TOPI Product overview: STPS6045CPIRG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS6045CPIRG can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - STPS6045CPIRG - 194742-STPS6045CPIRG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS6045CPIRG
194742-STPS6045CPIRG
Diodes, Rectifiers - Arrays - STPS6045CPIRG 194742-STPS6045CPIRG
Manufacturer: STMicroelectronics Win Source Part Number: 194742-STPS6045CPIRG Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 630mV @ 30A Current - Reverse Leakage @ Vr: 500μA @ 45V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TOP-3I Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 194742-STPS6045CPIRG
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 630mV @ 30A
Current - Reverse Leakage @ Vr: 500μA @ 45V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TOP-3I
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - 497-3529-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-3529-ND
Diode Arrays 497-3529-ND
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TOP-3 Insulated

Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TOP-3 Insulated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS6045CPIRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS6045CPIRG
Discrete Semiconductor Products - Diodes - Rectifiers STPS6045CPIRG
DIODE ARR SCHOTT 45V 30A TOP-3I

DIODE ARR SCHOTT 45V 30A TOP-3I

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-STPS6045CPIRG 194742-STPS6045CPIRG 497-3529-ND STPS6045CPIRG
Product Name Schottky 45V Diode and Rectifier Diodes, Rectifiers - Arrays - STPS6045CPIRG Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk TOP-3I TOP-3 Insulated
RoHS Compliant RoHS
IO 30 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data