STMicroelectronics, Inc. Single Diodes STPS2170AF

Description
Diode Schottky 170V 2A Surface Mount SMAflat
Request a Quote Datasheet
Description
Diode Schottky 170V 2A Surface Mount SMAflat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-15317-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15317-6-ND
Single Diodes 497-15317-6-ND
Diode Schottky 170V 2A Surface Mount SMAflat

Diode Schottky 170V 2A Surface Mount SMAflat

Buy Now Datasheet
Single Diodes - 497-15317-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15317-2-ND
Single Diodes 497-15317-2-ND
Diode Schottky 170V 2A Surface Mount SMAflat

Diode Schottky 170V 2A Surface Mount SMAflat

Buy Now Datasheet
Single Diodes - 497-15317-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15317-1-ND
Single Diodes 497-15317-1-ND
Diode Schottky 170V 2A Surface Mount SMAflat

Diode Schottky 170V 2A Surface Mount SMAflat

Buy Now Datasheet
Diodes, Rectifiers - Single - STPS2170AF - 898359-STPS2170AF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS2170AF
898359-STPS2170AF
Diodes, Rectifiers - Single - STPS2170AF 898359-STPS2170AF
Manufacturer: STMicroelectronics Win Source Part Number: 898359-STPS2170AF Series: ECOPACK® Features: Diode Schottky 170 V 2A Surface Mount SMAflat Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: STPS2170 Categories: Discrete Semiconductor Products Case / Package: SMAflat ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-15317-2, 497-15317-1, -497-15317-1, -497-15317-2, 497-15317-6, -497-15317-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898359-STPS2170AF
Series: ECOPACK®
Features: Diode Schottky 170 V 2A Surface Mount SMAflat
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS2170
Categories: Discrete Semiconductor Products
Case / Package: SMAflat
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-15317-2, 497-15317-1, -497-15317-1, -497-15317-2, 497-15317-6, -497-15317-6

Buy Now Datasheet
Schottky 170 V 2 A Diode and Rectifier - 280-STPS2170AF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 170 V 2 A Diode and Rectifier
280-STPS2170AF
Schottky 170 V 2 A Diode and Rectifier 280-STPS2170AF
170 V, 2 A Power Schottky rectifier Product overview: STPS2170AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 170 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2170AF can be used for catalog matching and distributor lookup.

170 V, 2 A Power Schottky rectifier Product overview: STPS2170AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 170 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2170AF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS2170AF
Schottky Diodes & Rectifiers STPS2170AF
Schottky Diodes & Rectifiers Power Schottky rectifier

Schottky Diodes & Rectifiers Power Schottky rectifier

Buy Now Datasheet
Single Diodes - STPS2170AF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS2170AF
Single Diodes STPS2170AF
DIODE SCHOTTKY 170V 2A SMAFLAT

DIODE SCHOTTKY 170V 2A SMAFLAT

Supplier's Site Datasheet
Schottky Rect, Single, 170V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 26AH0254 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 170V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
26AH0254
Schottky Rect, Single, 170V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 26AH0254
SCHOTTKY RECT, SINGLE, 170V, DO-221AC; Repetitive Reverse Voltage Vrrm Max:170V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-221AC; No. of Pins:2Pins; Forward Voltage VF Max:890mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 170V, DO-221AC; Repetitive Reverse Voltage Vrrm Max:170V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-221AC; No. of Pins:2Pins; Forward Voltage VF Max:890mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 41Y5951 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
41Y5951
Rectifier Stmicroelectronics 41Y5951
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS2170AF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS2170AF
Discrete Semiconductor Products - Diodes - Rectifiers STPS2170AF
DIODE SCHOTTKY 170V 2A SMAFLAT

DIODE SCHOTTKY 170V 2A SMAFLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 497-15317-6-ND 898359-STPS2170AF 280-STPS2170AF STPS2170AF STPS2170AF 26AH0254 41Y5951 STPS2170AF
Product Name Single Diodes Diodes, Rectifiers - Single - STPS2170AF Schottky 170 V 2 A Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Schottky Rect, Single, 170V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data