DigiKey Datasheets for Signal Isolators
Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more
| Product Name | Notes |
|---|---|
| 1 CHANNEL LOOP POWERED ISOLATOR | |
| 2 CHANNEL PASSIVE ISOLATOR | |
| MCR PASSIVE ISOLATOR 4-20MA | |
| MCR PASSIVE ISOLATOR | |
| PASSIVE ISOLATOR, 1-CHANNEL; CUR | |
| PASSIVE ISOLATOR, 2-CHANNEL; CUR | |
| PASSIVE LOOP POWERED | |
| PICOPAK-CI-CO-LP-S | |
| SIGNAL CONVERTER/DISCONNECT OR | |
| SINGLE-CHANNEL 2-WAY ISOLATOR | |
| TWO-CHANNEL 2-WAY ISOLATOR |