STMicroelectronics, Inc. Single Diodes STPSC12H065D

Description
Diode Silicon Carbide Schottky 650V 12A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 650V 12A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-15246-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15246-5-ND
Single Diodes 497-15246-5-ND
Diode Silicon Carbide Schottky 650V 12A Through Hole TO-220AC

Diode Silicon Carbide Schottky 650V 12A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1097245-STPSC12H065D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1097245-STPSC12H065D
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1097245-STPSC12H065D
Win Source Part Number: 1097245-STPSC12H065D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 12 A Current - Reverse Leakage @ Vr: 120 µA @ 650 V Capacitance @ Vr, F: 600pF @ 0V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC Alternative Parts (Cross-Reference): VS-ETL1506-M3; ISL9R1560P2; RHRP1560; STTH15L06FP; RURP1560; STTH15L06D; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: -497-15246-5,497-152 46-5 Base Product Number: STPSC12

Win Source Part Number: 1097245-STPSC12H065D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 12 A
Current - Reverse Leakage @ Vr: 120 µA @ 650 V
Capacitance @ Vr, F: 600pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
Alternative Parts (Cross-Reference): VS-ETL1506-M3; ISL9R1560P2; RHRP1560; STTH15L06FP; RURP1560; STTH15L06D;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-15246-5,497-15246-5
Base Product Number: STPSC12

Buy Now Datasheet
Schottky 650 V 12 A Diode and Rectifier - 280-STPSC12H065D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 650 V 12 A Diode and Rectifier
280-STPSC12H065D
Schottky 650 V 12 A Diode and Rectifier 280-STPSC12H065D
650 V, 12 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC12H065D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 12 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 12 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC12H065D can be used for catalog matching and distributor lookup.

650 V, 12 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC12H065D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 12 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 12 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC12H065D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC12H065D
Schottky Diodes & Rectifiers STPSC12H065D
Schottky Diodes & Rectifiers 650 V power Schottky silicon carbide diode

Schottky Diodes & Rectifiers 650 V power Schottky silicon carbide diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC12H065D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC12H065D
Discrete Semiconductor Products - Diodes - Rectifiers STPSC12H065D
DIODE SIL CARB 650V 12A TO220AC

DIODE SIL CARB 650V 12A TO220AC

Supplier's Site
Rectifier Stmicroelectronics - 41Y5927 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
41Y5927
Rectifier Stmicroelectronics 41Y5927
RECTIFIER

RECTIFIER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number 497-15246-5-ND 1097245-STPSC12H065D 280-STPSC12H065D STPSC12H065D STPSC12H065D 41Y5927
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 650 V 12 A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics
Tj -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data