DigiKey Datasheets for Punches
Punches are tools used to perforate material in order to create a cut the shape of the punch edge.
Punches: Learn more
| Product Name | Notes |
|---|---|
| "Brass Punch 0.37"" (9.5mm) DIA X 6.00"" (152.4mm) Length" | |
| "Brass Punch 0.50"" (12.7mm) DIA X 7.00"" (177.8mm) Length" | |
| "Brass Punch 0.63"" (15.9mm) DIA X 7.00"" (177.8mm) Length" | |
| "Brass Punch 0.75"" (19.1mm) DIA X 8.00"" (203.2mm) Length" | |
| "Brass Punch 1.00"" (25.4mm) DIA X 8.00"" (203.2mm) Length" | |
| "Center Punch DIA X 4.25"" (108.0mm) Length" | |
| "Center Punch DIA X 4.50"" (114.3mm) Length" | |
| "Center Punch DIA X 5.00"" (127.0mm) Length" | |
| "Center Punch DIA X 6.00"" (152.4mm) Length" | |
| "Drift Pin 0.16"" (4.0mm) DIA X 7.87"" (200.0mm) Length" | |
| "Drift Pin 0.31"" (7.9mm) DIA X 7.50"" (190.5mm) Length" | |
| "Drift Pin 0.36"" (9.1mm) DIA X 6.28"" (159.5mm) Length" | |
| "Drift Pin 0.37"" (9.5mm) DIA X 7.08"" (179.8mm) Length" | |
| "Drift Pin 0.44"" (11.1mm) DIA X 8.00"" (203.2mm) Length" | |
| "Drift Pin 0.50"" (12.7mm) DIA X 8.00"" (203.2mm) Length" | |
| "Drift Pin 0.56"" (14.3mm) DIA X 8.00"" (203.2mm) Length" | |
| "Drift Pin 0.58"" (14.7mm) DIA X 7.87"" (200.0mm) Length" | |
| "Parallel Pin Punch 0.06"" (1.6mm) DIA X 4.25"" (108.0mm) Length" | |
| "Parallel Pin Punch 0.08"" (2.0mm) DIA X 5.91"" (150.0mm) Length" | |
| "Parallel Pin Punch 0.09"" (2.4mm) DIA X 2.16"" (54.8mm) Length" | |
| "Parallel Pin Punch 0.09"" (2.4mm) DIA X 4.75"" (120.7mm) Length" | |
| "Parallel Pin Punch 0.10"" (2.5mm) DIA X 5.91"" (150.0mm) Length" | |
| "Parallel Pin Punch 0.11"" (2.8mm) DIA X 2.16"" (54.8mm) Length" | |
| "Parallel Pin Punch 0.12"" (3.0mm) DIA X 5.91"" (150.0mm) Length" | |
| "Parallel Pin Punch 0.13"" (3.2mm) DIA X 5.00"" (127.0mm) Length" | |
| "Parallel Pin Punch 0.14"" (3.5mm) DIA X 5.91"" (150.0mm) Length" | |
| "Parallel Pin Punch 0.16"" (4.0mm) DIA X 2.36"" (59.9mm) Length" | |
| "Parallel Pin Punch 0.16"" (4.0mm) DIA X 5.25"" (133.4mm) Length" | |
| "Parallel Pin Punch 0.19"" (4.8mm) DIA X 2.55"" (64.7mm) Length" | |
| "Parallel Pin Punch 0.19"" (4.8mm) DIA X 5.50"" (139.7mm) Length" | |
| "Parallel Pin Punch 0.25"" (6.4mm) DIA X 2.55"" (64.7mm) Length" | |
| "Parallel Pin Punch 0.25"" (6.4mm) DIA X 7.00"" (177.8mm) Length" | |
| "Parallel Pin Punch 0.31"" (7.9mm) DIA X 2.75"" (69.9mm) Length" | |
| "Parallel Pin Punch 0.35"" (9.0mm) DIA X 5.91"" (150.0mm) Length" | |
| "Parallel Pin Punch 0.39"" (10.0mm) DIA X 5.91"" (150.0mm) Length" | |
| "Parallel Pin Punch 0.47"" (12.0mm) DIA X 5.91"" (150.0mm) Length" | |
| "Parallel Pin Punch 0.55"" (14.0mm) DIA X 6.89"" (175.0mm) Length" | |
| "Parallel Pin Punch 1.00"" (25.4mm) DIA X 11.50"" (292.10mm) Length" | |
| "Parallel Pin Punch 1.25"" (31.8mm) DIA X 11.50"" (292.10mm) Length" | |
| "Swaging Punch 0.19"" ~ 0.63"" (4.8mm ~ 15.9mm) DIA X 5.20"" (132.1mm) Length" | |
| "Tapered Punch 0.04"" (1.0mm) DIA X 4.72"" (120.0mm) Length" | |
| "Tapered Punch 0.12"" (3.0mm) DIA X 8.00"" (203.2mm) Length" | |
| "Tapered Punch 0.20"" (5.0mm) DIA X 4.72"" (120.0mm) Length" | |
| "Tapered Punch 0.20"" (5.0mm) DIA X 9.00"" (228.60mm) Length" | |
| "Tapered Punch 0.24"" (6.0mm) DIA X 11.00"" (279.4mm) Length" | |
| "Tapered Punch 0.24"" (6.0mm) DIA X 4.72"" (120.0mm) Length" | |
| "Tapered Punch 0.31"" (8.0mm) DIA X 11.00"" (279.4mm) Length" | |
| "Tapered Punch 0.55"" (14.0mm) DIA X 6.89"" (175.0mm) Length" | |
| ADJUSTABLE CENTER PUNCH I | |
| ADJUSTABLE CENTER PUNCH II | |
| ADJUSTABLE CENTER PUNCH III | |
| AUTO CENTER PUNCH I | |
| AUTO CENTER PUNCH II | |
| AUTO CENTER PUNCH III | |
| CENTER PUNCH SET - ADJUSTABLE | |
| Center Punch, Set of 3 Assorted DIA X Assorted Length | |
| DIA X Length | |
| Parallel Pin Punch, Set of 15 Assorted DIA X Assorted Length | |
| Parallel Pin Punch, Set of 5 Assorted DIA X Assorted Length | |
| Parallel Pin Punch, Set of 8 Assorted DIA X Assorted Length | |
| PIN REMOVAL PUNCH SET | |
| Tapered Punch, Set of 14 Assorted DIA X Assorted Length | |
| Tapered Punch, Set of 8 Assorted DIA X Assorted Length |