DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
260
270
280
290
300
310
314
315
316
317
318
319
320
321
322
323
324
325
326
330
340
350
360
370
380
400
417
| Product Name | Notes |
|---|---|
| 13.7A 29.2V 20V 18V DO-214AC | |
| 20V 22.2V 32.4V 12.3ASMA(DO-214A | |
| 22V 24.4V 35.5V 11.3A 400WSMA(DO | |
| 22V 24.4V 35.5V 11.3ASMA | |
| 24V 26.7V 38.9V 10.3ASMA(DO-214A | |
| 26V 28.9V 42.1V 9.5A 400WSMA(DO- | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SMA | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC) | |
| 29.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 308V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 32.2V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 32.2V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 32.4V 12.3A 22.2V 20VSMA(DO-214A | |
| 32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC | |
| 32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SMA | |
| 32.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMA | |
| 32.4V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 32.4V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC | |
| 324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 324V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA | |
| 324V Clamp 1.3A Ipp Tvs Diode Surface Mount SMA | |
| 34.02V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 340.2V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 340V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 35.5V Clamp 11.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 35.5V Clamp 11.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 35.5V Clamp 11.2A Ipp Tvs Diode Surface Mount SMA | |
| 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC | |
| 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SMA | |
| 35.5V Clamp 14.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 35.8V Clamp 11.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 35.8V Clamp 13.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 356V Clamp 1.12A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC) | |
| 356V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 356V Clamp 1.1A Ipp Tvs Diode Surface Mount SMA | |
| 37.28V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 373.8V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 38.9V 29.5V 400W 24V 10.3ASMA | |
| 38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC | |
| 38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SMA | |
| 38.9V Clamp 12.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 39.3V Clamp 59A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 39.4V Clamp 10.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 39.4V Clamp 12.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 40.85V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 400W TVS,SMA | |
| 405V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 405V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMAJ) | |
| 405V Clamp 1A Ipp Tvs Diode Surface Mount SMA | |
| 42.1V 26V 400W 9.5A 28.9VSMA(DO- | |
| 42.1V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC | |
| 42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SMA | |
| 42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC) | |
| 42.8V Clamp 54A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 425.25V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 43V Clamp 11.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 43V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 44.21V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 48.3V Clamp 48A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 53.5V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| Clamp Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| TVS DIODE 18VWM 29.2VC DO214AC | |
| TVS DIODE 18VWM 29.2VC SMA | |
| TVS DIODE 190VWM 307.8V DO214AC | |
| TVS DIODE 190VWM 308VC DO214AC | |
| TVS DIODE 19VWM 30.8VC DO214AC | |
| TVS DIODE 200VWM 324VC DO214AC | |
| TVS DIODE 200VWM 324VC SMA | |
| TVS DIODE 20VWM 32.4VC DO214AC | |
| TVS DIODE 20VWM 32.4VC SMA | |
| TVS DIODE 20VWM 35.8VC DO214AC | |
| TVS DIODE 210VWM 340VC DO214AC | |
| TVS DIODE 220VWM 356VC DO214AC | |
| TVS DIODE 22VWM 35.5VC DO214AC | |
| TVS DIODE 22VWM 35.5VC SMA | |
| TVS DIODE 22VWM 39.4VC DO214AC | |
| TVS DIODE 24VWM 38.9VC DO214AC | |
| TVS DIODE 24VWM 38.9VC SMA | |
| TVS DIODE 24VWM 43VC DO214AC | |
| TVS DIODE 250VWM 405VC DO214AC | |
| TVS DIODE 250VWM 405VC SMA | |
| TVS DIODE 26VWM 42.1VC DO214AC | |
| TVS DIODE 26VWM 42.1VC SMA | |
| TVS DIODE 26VWM 46.6VC DO214AC | |
| TVS, BI-DIR, 400W, 24V, DO-214AC | |
| UNI-POLARVRWM24VVC38 .9VSMA |
| << Prev | Next >> |