DigiKey Datasheets for Vacuum Sensors

Vacuum sensors are devices for measuring vacuum or sub-atmospheric pressures.
Vacuum Sensors: Learn more

Product Name Notes
"Pressure Sensor -100PSI (-689.48kPa) Vacuum Male - 1/4"" (6.35mm) NPT 0 mV ~ 100 mV (10V) Cylinder, Threaded"
"Pressure Sensor -100PSI (-689.48kPa) Vacuum Male - 1/8"" (3.18mm) NPT 0 mV ~ 100 mV (10V) Cylinder, Threaded"
"Pressure Sensor -14.5PSI (-100kPa) Vacuum Male - 0.12"" (3mm) Tube 0 V ~ 4.5 V 6-DIP Module"
"Pressure Sensor -15PSI (-103.42kPa) Vacuum Male - 0.2"" (5mm) Tube 1 V ~ 6 V 3-SIP Module"
"Pressure Sensor -15PSI (-103.42kPa) Vacuum Male - 1/4"" (6.35mm) NPT 0 mV ~ 100 mV (10V) Cylinder, Threaded"
"Pressure Sensor -15PSI (-103.42kPa) Vacuum Male - 1/4"" (6.35mm) NPT 0 mV ~ 100 mV Cylinder, Threaded"
"Pressure Sensor -15PSI (-103.42kPa) Vacuum Male - 1/8"" (3.18mm) NPT 0 mV ~ 100 mV (10V) Cylinder, Threaded"
"Pressure Sensor -16.68PSI (-115kPa) Vacuum Male - 0.13"" (3.17mm) Tube 0.2 V ~ 4.6 V 8-SMD, Gull Wing, Top Port"
"Pressure Sensor -30PSI (-206.84kPa) Vacuum Male - 1/8"" (3.18mm) NPT 0 mV ~ 100 mV (10V) Cylinder, Threaded"
"Pressure Sensor -30PSI (-206.84kPa) Vacuum Male - 1/8"" (3.18mm) NPT 0 mV ~ 100 mV Cylinder, Threaded"
"Pressure Sensor -7.25PSI (-50kPa) Vacuum Male - 0.13"" (3.17mm) Tube 0.06 V ~ 2.82 V 8-SMD, Gull Wing, Side Port"
"Pressure Sensor -7.25PSI (-50kPa) Vacuum Male - 0.13"" (3.17mm) Tube 0.06 V ~ 2.82 V 8-SMD, Gull Wing, Top Port"
"Pressure Sensor -7.25PSI (-50kPa) Vacuum Male - 0.13"" (3.17mm) Tube 0.1 V ~ 4.6 V 8-SMD, Gull Wing, Top Port"
"Pressure Sensor 0 ~ 14.5PSI (0 ~ 100kPa) Vacuum Male - G1/8"" (3.18mm) 4 mA ~ 20 mA, 0 V ~ 10 V, 1 V ~ 5 V Module Box...
"Pressure Sensor 0 ~ 145.04PSI (0 ~ 1000kPa) Vacuum Male - 1/8"" (3.18mm) NPT 4 mA ~ 20 mA, 0 V ~ 10 V, 1 V ~ 5 V Module...
"Pressure Sensor 0 ~ 145.04PSI (0 ~ 1000kPa) Vacuum Male - G1/8"" (3.18mm) 4 mA ~ 20 mA, 0 V ~ 10 V, 1 V ~ 5 V Module Box...
"Pressure Sensor 0 ~ 145.04PSI (0 ~ 1000kPa) Vacuum Male - R1/4"" (6.35mm) 4 mA ~ 20 mA, 0 V ~ 10 V, 1 V ~ 5 V Module Box...
"Pressure Sensor 0 ~ 145.04PSI (0 ~ 1000kPa) Vacuum Male - R1/8"" (3.18mm) 4 mA ~ 20 mA, 0 V ~ 10 V, 1 V ~ 5 V Module Box...
"Pressure Sensor 0.18PSI (1.25kPa) Vacuum Female - 1/8"" (3.18mm) NPT 0.5 V ~ 4.5 V Module"
"Pressure Sensor 1.45PSI (10kPa) Vacuum Female - 1/8"" (3.18mm) NPT 0.5 V ~ 4.5 V Module"
"SENSOR 1/4"" NPT 4-20MA"
"SENSOR 10PSI 1/4"" NPT 4-20MA"
"SENSOR 20PSI 1/4"" NPT 4-20MA"
"SENSOR 4.35PSI 1/4""NPT 0.5V-4.5V"
"SENSOR 5PSI 1/4"" NPT 4-20MA"
"SENSOR 8.67PSI 1/4"" NPT 4-20MA"
DIGITAL PRESSURE GAUGE, ADVANCED
DIGITAL PRESSURE GAUGE, DUAL ALA
DIGITAL PRESSURE GAUGE, GENERAL
DIGITAL PRESSURE GAUGE, VACUUM,
DIGITAL VACUUM NPN 12-24VDC
ECONOMICAL PRESSURE SWITCH, INDU
GENERAL PURPOSE PRESSURE SWITCH,
HERMETIC PRESSURE SWITCH, GAUGE
HIGH ACCURACY PRESSURE TRANSDUCE
MECHANICAL VACUUM SWITCH WITH HI
MINIATURE PRESSURE SWITCH WITH R
MINIATURE PRESSURE SWITCH, DIGIT
MINIATURE VACUUM SWITCH WITH REL
MINIATURE VACUUM SWITCH, MIN. SE
PRES SWITCH 0 - 100 KPA NPN
PRES SWITCH 0 - 100 KPA PNP
PRES TRANSD -100-300 KPA W/CABLE
PRES TRANSD -100-300 KPA
PRES TRANSD 0--100 KPA 3 M CABLE
PRES TRANSD 0--100 KPA
PRESS SENSOR;NISO,154N-030 V-R
PRESS SENSOR;NISO,154N-050 V-R
PRESS SENSOR;NISO,154N-500 V-R
PRESS,XDCR,4525DO-SS 3BS015VPF
PRESSURE CAPSULE, 85FHD-015PV-PS
PRESSURE MONITOR, LOCAL PLUG-ON
Pressure Sensor -100PSI (-689.48kPa) Vacuum 0 mV ~ 100 mV (10V) Cylinder
Pressure Sensor -100PSI (-689.48kPa) Vacuum 0 mV ~ 100 mV Cylinder
Pressure Sensor -14.5 ~ 14.5PSI (-100 ~ 100kPa) Vacuum Male - M5 4 mA ~ 20 mA, 0 V ~ 10 V, 1 V ~ 5 V Module Box with...
Pressure Sensor -14.5 ~ 14.5PSI (-100 ~ 100kPa) Vacuum Male - M5 Module Box with Display
Pressure Sensor -14.5 ~ 14.5PSI (-100 ~ 100kPa) Vacuum Male - M5 Module
Pressure Sensor -15PSI (-103.42kPa) Vacuum 0 mV ~ 100 mV (10V) Cylinder
Pressure Sensor -16.68PSI (-115kPa) Vacuum 0.2 V ~ 4.6 V 8-SMD Module
Pressure Sensor -16.68PSI (-115kPa) Vacuum 0.2 V ~ 4.6 V 8-SMD, Gull Wing
Pressure Sensor -30PSI (-206.84kPa) Vacuum 0 mV ~ 100 mV (10V) Cylinder
Pressure Sensor -30PSI (-206.84kPa) Vacuum 0 mV ~ 100 mV Cylinder
Pressure Sensor 0 ~ 14.5PSI (0 ~ 100kPa) Vacuum Male - M8 Module
Pressure Sensor 0 ~ 145.04PSI (0 ~ 1000kPa) Vacuum Male - M5 4 mA ~ 20 mA, 0 V ~ 10 V, 1 V ~ 5 V Module Box with...
Pressure Sensor 0 ~ 145.04PSI (0 ~ 1000kPa) Vacuum Male - M5 Module Box with Display
Pressure Sensor 0 ~ 145.04PSI (0 ~ 1000kPa) Vacuum Male - M8 Module
Pressure Sensor 0 ~ 145.04PSI (0 ~ 1000kPa) Vacuum Module
PRESSURE SW, FIXED DIFF, 1 POLE,
PRESSURE SWITCH 5 BAR ADJ SCALE
PRESSURE SWITCH XML + OPTIONS
PRESSURE SWITCH XML +OPTIONS
PRESSURE TRANSDUCER, SILICON-ON-
PRESSURE TRANSDUCERS WITH AMP.
SENSOR DIGITAL PRESSURE NPN
SENSOR DIGITAL PRESSURE PNP
SENSOR DIGITAL VACUUM NPN
SENSOR HEAD VACUUM PRESSURE
SENSOR PRESSUR 1-5V 0-101KPA NPN
SENSOR PRESSURE -101.3KPA GAUGE
SENSOR PRESSURE -101KPA GAUGE
SENSOR VACUUM PNP 0 TO -101.3KPA
SENSOR VACUUM PNP 12-24VDC
STAINLESS STEEL PRESSURE TRANSDU
THIN FILM PRESSURE TRANSDUCER, G
VACUUM A.D.RED.DIFF.1B
VACUUM SWITCH 480VAC 10 AMP G +O
VACUUM SWITCH 480VAC 5HP G +OPTI