Diode Silicon Carbide Schottky 600V 10A Surface Mount D²PAK
DIODE SILICON 600V 10A D2PAK Product overview: STPSC1006G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC1006G-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1097244-STPSC1006G-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 10 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 150 µA @ 600 V
Capacitance @ Vr, F: 650pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Alternative Parts (Cross-Reference): STPSC806G-TR; STPSC8H065G-TR; STTH10R04G-TR; VS-HFA08TB60SPBF; VS-10ETF06SPBF; VS-8ETH03STRLPBF;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-11209-6,497-1120
Base Product Number: STPSC1006
Product Status: Obsolete
DIODE SIL CARBIDE 600V 10A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 497-11209-2-ND | 280-STPSC1006G-TR | 1097244-STPSC1006G-TR | STPSC1006G-TR |
| Product Name | Single Diodes | 600V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | |
| Package | Tape and Reel | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| RoHS Compliant | RoHS | |||
| IO | 10 amps |