STMicroelectronics, Inc. Diodes, Rectifiers - Single - STPS20L15G-TR STPS20L15G-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031508-STPS20L15G-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 410mV @ 19A Current - Reverse Leakage @ Vr: 6mA @ 15V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VS-20L15TSPBF; STPS20L15G; STPS20L15G-TR; STPS20L15TS; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031508-STPS20L15G-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 410mV @ 19A Current - Reverse Leakage @ Vr: 6mA @ 15V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VS-20L15TSPBF; STPS20L15G; STPS20L15G-TR; STPS20L15TS; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPS20L15G-TR - 031508-STPS20L15G-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS20L15G-TR
031508-STPS20L15G-TR
Diodes, Rectifiers - Single - STPS20L15G-TR 031508-STPS20L15G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 031508-STPS20L15G-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 410mV @ 19A Current - Reverse Leakage @ Vr: 6mA @ 15V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VS-20L15TSPBF; STPS20L15G; STPS20L15G-TR; STPS20L15TS; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031508-STPS20L15G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 410mV @ 19A
Current - Reverse Leakage @ Vr: 6mA @ 15V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-20L15TSPBF; STPS20L15G; STPS20L15G-TR; STPS20L15TS;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - STPS20L15G-TR - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 20A, 15V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 20A, 15V V(RRM), Silicon

Supplier's Site Datasheet
Singapore, Singapore
Schottky 15 V 20 A Diode and Rectifier
280-STPS20L15G-TR
Schottky 15 V 20 A Diode and Rectifier 280-STPS20L15G-TR
15 V, 20 A Low Drop OR-Ing Power Schottky Rectifier Product overview: STPS20L15G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20L15G-TR can be used for catalog matching and distributor lookup.

15 V, 20 A Low Drop OR-Ing Power Schottky Rectifier Product overview: STPS20L15G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20L15G-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 497-6578-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-6578-6-ND
Single Diodes 497-6578-6-ND
Diode Schottky 15V 20A Surface Mount D2PAK

Diode Schottky 15V 20A Surface Mount D2PAK

Buy Now Datasheet
Single Diodes - 497-6578-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-6578-1-ND
Single Diodes 497-6578-1-ND
Diode Schottky 15V 20A Surface Mount D2PAK

Diode Schottky 15V 20A Surface Mount D2PAK

Buy Now Datasheet
Single Diodes - 497-6578-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-6578-2-ND
Single Diodes 497-6578-2-ND
Diode Schottky 15V 20A Surface Mount D2PAK

Diode Schottky 15V 20A Surface Mount D2PAK

Buy Now Datasheet
Single Diodes - STPS20L15G-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS20L15G-TR
Single Diodes STPS20L15G-TR
DIODE SCHOTTKY 15V 20A D2PAK

DIODE SCHOTTKY 15V 20A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS20L15G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS20L15G-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS20L15G-TR
DIODE SCHOTTKY 15V 20A D2PAK

DIODE SCHOTTKY 15V 20A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS20L15G-TR
Schottky Diodes & Rectifiers STPS20L15G-TR
Schottky Diodes & Rectifiers 20 Amp 15 Volt

Schottky Diodes & Rectifiers 20 Amp 15 Volt

Buy Now Datasheet
Schottky Rect, Single, 15V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics - 45AC7659 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 15V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics
45AC7659
Schottky Rect, Single, 15V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics 45AC7659
SCHOTTKY RECT, SINGLE, 15V, TO-263; Repetitive Peak Reverse Voltage:15V; Average Forward Current:20A; Diode Configuration:Single ; Diode Case Style:TO-263 (D2PAK); No. of Pins:2Pins; Forward Voltage Max:-; Forward Surge Current:310A RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 15V, TO-263; Repetitive Peak Reverse Voltage:15V; Average Forward Current:20A; Diode Configuration:Single; Diode Case Style:TO-263 (D2PAK); No. of Pins:2Pins; Forward Voltage Max:-; Forward Surge Current:310A RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 57P1666 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P1666
Rectifier Stmicroelectronics 57P1666
RECTIFIER

RECTIFIER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 031508-STPS20L15G-TR STPS20L15G-TR 280-STPS20L15G-TR 497-6578-6-ND STPS20L15G-TR STPS20L15G-TR STPS20L15G-TR 45AC7659 57P1666
Product Name Diodes, Rectifiers - Single - STPS20L15G-TR Schottky 15 V 20 A Diode and Rectifier Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rect, Single, 15V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics Rectifier Stmicroelectronics
Life Cycle Stage Active Active Active
Package D2PAK; D2PAK D2PAK; D2PAK 3 Tape and Reel TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK D2PAK; TO-263 (D2PAK)
VF 0.4100 volts 0.4100 volts 0.4100 volts
Tj 125 C (257 F) -65 C (-85 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data