STMicroelectronics, Inc. Single Diodes STPS660CSFY

Description
Diode Schottky 60V 3A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 60V 3A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-STPS660CSFYCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 497-STPS660CSFYDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 497-STPS660CSFYTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1097239-STPS660CSFY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1097239-STPS660CSFY
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1097239-STPS660CSFY
Win Source Part Number: 1097239-STPS660CSFY Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 610 mV @ 3 A Current - Reverse Leakage @ Vr: 19 µA @ 60 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-STPS660CSFYTR,49 7-STPS660CSFYDKR,497 -STPS660CSFYCT Base Product Number: STPS660

Win Source Part Number: 1097239-STPS660CSFY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 610 mV @ 3 A
Current - Reverse Leakage @ Vr: 19 µA @ 60 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-STPS660CSFYTR,497-STPS660CSFYDKR,497-STPS660CSFYCT
Base Product Number: STPS660

Buy Now Datasheet
Schottky 60V 3A Diode and Rectifier - 280-STPS660CSFY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-STPS660CSFY
Schottky 60V 3A Diode and Rectifier 280-STPS660CSFY
DIODE SCHOTTKY 60V 3A TO277A Product overview: STPS660CSFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS660CSFY can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 3A TO277A Product overview: STPS660CSFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS660CSFY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - STPS660CSFY - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 3A, 60V V(RRM), Silicon, TO-277A

Rectifier Diode, Schottky, 1 Phase, 2 Element, 3A, 60V V(RRM), Silicon, TO-277A

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS660CSFY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS660CSFY
Discrete Semiconductor Products - Diodes - Rectifiers STPS660CSFY
DIODE SCHOTTKY 60V 3A TO277A

DIODE SCHOTTKY 60V 3A TO277A

Supplier's Site
Rectifier Stmicroelectronics - 24AJ6017 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
24AJ6017
Rectifier Stmicroelectronics 24AJ6017
RECTIFIER

RECTIFIER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 497-STPS660CSFYCT-ND 1097239-STPS660CSFY 280-STPS660CSFY STPS660CSFY STPS660CSFY 24AJ6017
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 60V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics
Tj -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5418 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16VY,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325121-BAS3010S02LRHE6327XTSA1 - Win Source Electronics
Specs
Package SOD-882
RoHS Compliant RoHS
VF 0.6500 volts
View Details
8 suppliers