Win Source Part Number: 1282842-STPSC20H065C
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 10 A
Current - Reverse Leakage @ Vr: 100 µA @ 650 V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-15566-5,-1138-ST
Base Product Number: STPSC20
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 10A Through Hole TO-220-3
Automotive 650 V, 20 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC20H065CTY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPSC20H065CTY can be used for catalog matching and distributor lookup.
DIODE ARR SIC SCHOT 650V TO220
Schottky Diodes & Rectifiers Automotive 650 V power Schottky silicon carbide diode
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1282842-STPSC20H065CTY | 497-15566-5-ND | 286-STPSC20H065CTY | 56Y1062 | STPSC20H065CTY | STPSC20H065CTY |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Automotive Schottky 650 V 20 A Diode and Rectifier | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Silicon Carbide Schottky | |||||
| VF | 1.75 volts | 1.75 volts | ||||
| VR | 650 volts | |||||
| IR | 0.1000 mA | |||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |