STMicroelectronics, Inc. Single Diodes STPS3170UF

Description
Diode Schottky 170V 3A Surface Mount SMBflat
Request a Quote Datasheet
Description
Diode Schottky 170V 3A Surface Mount SMBflat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-15319-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15319-6-ND
Single Diodes 497-15319-6-ND
Diode Schottky 170V 3A Surface Mount SMBflat

Diode Schottky 170V 3A Surface Mount SMBflat

Buy Now Datasheet
Single Diodes - 497-15319-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15319-2-ND
Single Diodes 497-15319-2-ND
Diode Schottky 170V 3A Surface Mount SMBflat

Diode Schottky 170V 3A Surface Mount SMBflat

Buy Now Datasheet
Single Diodes - 497-15319-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15319-1-ND
Single Diodes 497-15319-1-ND
Diode Schottky 170V 3A Surface Mount SMBflat

Diode Schottky 170V 3A Surface Mount SMBflat

Buy Now Datasheet
Diodes, Rectifiers - Single - STPS3170UF - 1261906-STPS3170UF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS3170UF
1261906-STPS3170UF
Diodes, Rectifiers - Single - STPS3170UF 1261906-STPS3170UF
Manufacturer: STMicroelectronics Win Source Part Number: 1261906-STPS3170UF Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -40°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: SMBflat Manufacturer Homepage: www.st.com Manufacturer Package: DO-221AA, SMB Flat Leads Voltage - DC Reverse (Vr) (Maximum): 170V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 820mV at 3A Current - Reverse Leakage at Vr: 4μA at 170V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261906-STPS3170UF
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -40°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMBflat
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-221AA, SMB Flat Leads
Voltage - DC Reverse (Vr) (Maximum): 170V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 820mV at 3A
Current - Reverse Leakage at Vr: 4μA at 170V

Buy Now
Schottky 170 V 3 A Diode and Rectifier - 280-STPS3170UF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 170 V 3 A Diode and Rectifier
280-STPS3170UF
Schottky 170 V 3 A Diode and Rectifier 280-STPS3170UF
170 V, 3 A Power Schottky Rectifier Product overview: STPS3170UF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 170 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3170UF can be used for catalog matching and distributor lookup.

170 V, 3 A Power Schottky Rectifier Product overview: STPS3170UF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 170 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3170UF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS3170UF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS3170UF
Discrete Semiconductor Products - Diodes - Rectifiers STPS3170UF
DIODE SCHOTTKY 170V 3A SMBFLAT

DIODE SCHOTTKY 170V 3A SMBFLAT

Supplier's Site
Single Diodes - STPS3170UF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS3170UF
Single Diodes STPS3170UF
DIODE SCHOTTKY 170V 3A SMBFLAT

DIODE SCHOTTKY 170V 3A SMBFLAT

Supplier's Site Datasheet
Schottky Rect, Single, 170V, Do-221Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 07AH7105 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 170V, Do-221Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
07AH7105
Schottky Rect, Single, 170V, Do-221Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 07AH7105
SCHOTTKY RECT, SINGLE, 170V, DO-221AA; Repetitive Reverse Voltage Vrrm Max:170V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-221AA; No. of Pins:2Pins; Forward Voltage VF Max:820mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 170V, DO-221AA; Repetitive Reverse Voltage Vrrm Max:170V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-221AA; No. of Pins:2Pins; Forward Voltage VF Max:820mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 41Y5962 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
41Y5962
Rectifier Stmicroelectronics 41Y5962
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS3170UF
Schottky Diodes & Rectifiers STPS3170UF
Schottky Diodes & Rectifiers Power Schottky rectifier

Schottky Diodes & Rectifiers Power Schottky rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 497-15319-6-ND 1261906-STPS3170UF 280-STPS3170UF STPS3170UF STPS3170UF 07AH7105 41Y5962 STPS3170UF
Product Name Single Diodes Diodes, Rectifiers - Single - STPS3170UF Schottky 170 V 3 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rect, Single, 170V, Do-221Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics Schottky Diodes & Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data