DigiKey Datasheets for Solder
Solders include low melting point metal alloys usually in wire, powder, preform or paste forms. Solders are metal alloys with low melting points that are used to join metals together.
Solder: Learn more
| Product Name | Notes |
|---|---|
| "SOLDER SOLID WIRE SN96 .031""" | |
| CNP NP575-KAP 969 88.8-4-M17 INN | |
| Flux - No Clean, Lead Free | |
| Lead Free Bar Solder Sn95.5Ag3.9Cu0.6 (95.5/3.9/0.6) Bar, 1.66 lbs (750g) | |
| Lead Free Bar Solder Sn95Ag5 (95/5) Bar, 1.66 lbs (750g) | |
| Lead Free Bar Solder Sn95Sb5 (95/5) Bar, 1.66 lbs (750g) | |
| Lead Free Bar Solder Sn96.3Ag3.7 (96.3/3.7) Bar, 1.66 lbs (750g) | |
| Lead Free Bar Solder Sn96.5Ag3.5 (96.5/3.5) Bar, 1.66 lbs (750g) | |
| Lead Free Bar Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) Bar, 1.66 lbs (750g) | |
| Lead Free Bar Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) Bar, 5 lbs (2.27kg) | |
| Lead Free Bar Solder Sn97Ag3 (97/3) Bar, 1.66 lbs (750g) | |
| Lead Free Bar Solder Sn97Ag3 (97/3) Bar, 5 lbs (2.27kg) | |
| Lead Free Bar Solder Sn99 (99) Bar, 1.66 lbs (750g) | |
| Lead Free Bar Solder Sn99.3Cu0.7 (99.3/0.7) Bar, 1.66 lbs (750g) | |
| Lead Free Bar Solder Sn99.3Cu0.7 (99.3/0.7) Bar, 2.5 lbs (1.13kg) | |
| Lead Free Bar Solder Sn99.3Cu0.7 (99.3/0.7) Bar, 5 lbs (2.27kg) | |
| Lead Free No-Clean Bar Solder Sn99.3Cu0.7 (99.3/0.7) Bar, 2 lbs (907g) | |
| Lead Free No-Clean Solder Paste Bi57Sn42Ag1 (57/42/1) Syringe, 0.53 oz (15g), 5cc | |
| Lead Free No-Clean Solder Paste Bi57Sn42Ag1 (57/42/1) Syringe, 0.88 oz (25g) | |
| Lead Free No-Clean Solder Paste Bi57Sn42Ag1 (57/42/1) Tube, 0.35 oz (10g) | |
| Lead Free No-Clean Solder Paste Cartridge, 21.16 oz (600g) | |
| Lead Free No-Clean Solder Paste Jar, 17.64 oz (500g) | |
| Lead Free No-Clean Solder Paste Sn95Sb5 (95/5) Jar, 17.64 oz (500g) | |
| Lead Free No-Clean Solder Paste Sn96.2Ag2.8Cu0.4 (96.2/2.8/0.4) Jar, 8.8 oz (250g) | |
| Lead Free No-Clean Solder Paste Sn96.2Ag2.8Cu0.4 (96.2/2.8/0.4) Syringe, 0.88 oz (25g) | |
| Lead Free No-Clean Solder Paste Sn96.3Ag3.7 (96.3/3.7) Jar, 17.64 oz (500g) | |
| Lead Free No-Clean Solder Paste Sn96.5Ag3Cu0.5 (96.5/3/0.5) Cartridge, 21.16 oz (600g) | |
| Lead Free No-Clean Solder Paste Sn96.5Ag3Cu0.5 (96.5/3/0.5) Cartridge, 24.69 oz (700g) | |
| Lead Free No-Clean Solder Paste Sn96.5Ag3Cu0.5 (96.5/3/0.5) Cartridge | |
| Lead Free No-Clean Solder Paste Sn96.5Ag3Cu0.5 (96.5/3/0.5) Jar, 17.64 oz (500g) | |
| Lead Free No-Clean Solder Paste Sn96.5Ag3Cu0.5 (96.5/3/0.5) Jar, 21.16 oz (600g) | |
| Lead Free No-Clean Solder Paste Sn96.5Ag3Cu0.5 (96.5/3/0.5) Syringe, 1.23 oz (35g), 10cc | |
| Lead Free No-Clean Solder Paste Sn96.5Ag3Cu0.5 (96.5/3/0.5) Syringe, 3.53 oz (100g) | |
| Lead Free No-Clean Solder Paste Sn96.5Ag3Cu0.5 (96.5/3/0.5) | |
| Lead Free No-Clean Solder Paste Sn99.3Cu0.7 (99.3/0.7) Jar, 17.64 oz (500g) | |
| Lead Free No-Clean Solder Paste Sn99Cu0.7Ag0.3 (99/0.7/0.3) Cartridge, 35.27 oz (1kg) | |
| Lead Free No-Clean Wire Solder Sn95.8Ag3.5Cu0.7 (95.8/3.5/0.7) 30 AWG, 33 SWG Spool, 3.53 oz (100g) | |
| Lead Free No-Clean Wire Solder Sn96.2Ag2.8Cu0.4 (96.2/2.8/0.4) 20 AWG, 21 SWG Spool, 1 lb (454 g) | |
| Lead Free No-Clean Wire Solder Sn96.2Ag2.8Cu0.4 (96.2/2.8/0.4) 20 AWG, 21 SWG Spool, 4 oz (113.40g) | |
| Lead Free No-Clean Wire Solder Sn96.2Ag2.8Cu0.4 (96.2/2.8/0.4) 20 AWG, 21 SWG Spool, 8 oz (227g), 1/2 lb | |
| Lead Free No-Clean Wire Solder Sn96.2Ag2.8Cu0.4 (96.2/2.8/0.4) 20 AWG, 21 SWG Tube, 0.60 oz (17g) | |
| Lead Free No-Clean Wire Solder Sn96.5Ag3.5 (96.5/3.5) 18 AWG, 19 SWG Spool, 1 lb (454 g) | |
| Lead Free No-Clean Wire Solder Sn96.5Ag3.5 (96.5/3.5) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Lead Free No-Clean Wire Solder Sn96.5Ag3.5 (96.5/3.5) 24 AWG, 25 SWG Spool, 1 lb (454 g) | |
| Lead Free No-Clean Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 11 AWG, 13 SWG Spool, 1 lb (454 g) | |
| Lead Free No-Clean Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 14 AWG, 16 SWG Spool, 1 lb (454 g) | |
| Lead Free No-Clean Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 14 AWG, 16 SWG Spool, 8 oz (227g), 1/2 lb | |
| Lead Free No-Clean Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 16 AWG, 18 SWG Spool, 1 lb (454 g) | |
| Lead Free No-Clean Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 16 AWG, 18 SWG Spool, 4 oz (113.40g) | |
| Lead Free No-Clean Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 18 AWG, 19 SWG Spool, 1 lb (454 g) | |
| Lead Free No-Clean Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 18 AWG, 19 SWG Spool, 4 oz (113.40g) | |
| Lead Free No-Clean Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 20 AWG, 21 SWG Spool, 1 lb (454 g) | |
| Lead Free No-Clean Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Lead Free No-Clean Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 22 AWG, 23 SWG Spool, 1 lb (454 g) | |
| Lead Free No-Clean Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 23 AWG, 24 SWG Spool, 8.8 oz (250g) | |
| Lead Free No-Clean Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 24 AWG, 25 SWG Spool, 1 lb (454 g) | |
| Lead Free No-Clean Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 24 AWG, 25 SWG Spool, 4 lbs (1.81kg) | |
| Lead Free No-Clean Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 24 AWG, 25 SWG Spool, 8 oz (227g), 1/2 lb | |
| Lead Free No-Clean Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 24 AWG, 25 SWG Spool, 8.8 oz (250g) | |
| Lead Free No-Clean Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 27 AWG, 28 SWG Spool, 1 lb (454 g) | |
| Lead Free No-Clean Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 27 AWG, 28 SWG Spool, 8.8 oz (250g) | |
| Lead Free No-Clean Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 30 AWG, 33 SWG Spool, 1 lb (454 g) | |
| Lead Free No-Clean Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 30 AWG, 33 SWG Spool, 3.53 oz (100g) | |
| Lead Free No-Clean Wire Solder Sn99.3Cu0.7 (99.3/0.7) 11 AWG, 13 SWG Spool, 4 lbs (1.81kg) | |
| Lead Free No-Clean Wire Solder Sn99.3Cu0.7 (99.3/0.7) 14 AWG, 16 SWG Spool, 1 lb (454 g) | |
| Lead Free No-Clean Wire Solder Sn99.3Cu0.7 (99.3/0.7) 16 AWG, 18 SWG Spool, 1 lb (454 g) | |
| Lead Free No-Clean Wire Solder Sn99.3Cu0.7 (99.3/0.7) 18 AWG, 19 SWG Spool, 1 lb (454 g) | |
| Lead Free No-Clean Wire Solder Sn99.3Cu0.7 (99.3/0.7) 20 AWG, 21 SWG Spool, 1 lb (454 g) | |
| Lead Free No-Clean Wire Solder Sn99.3Cu0.7 (99.3/0.7) 20 AWG, 21 SWG Spool, 4 oz (113.40g) | |
| Lead Free No-Clean Wire Solder Sn99.3Cu0.7 (99.3/0.7) 20 AWG, 21 SWG Spool, 8 oz (227g), 1/2 lb | |
| Lead Free No-Clean Wire Solder Sn99.3Cu0.7 (99.3/0.7) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Lead Free No-Clean Wire Solder Sn99.3Cu0.7 (99.3/0.7) 22 AWG, 23 SWG Spool, 1 lb (454 g) | |
| Lead Free No-Clean Wire Solder Sn99.3Cu0.7 (99.3/0.7) 24 AWG, 25 SWG Spool, 1 lb (454 g) | |
| Lead Free No-Clean Wire Solder Sn99.3Cu0.7 (99.3/0.7) 27 AWG, 28 SWG Spool, 1 lb (454 g) | |
| Lead Free No-Clean Wire Solder Sn99.5Cu0.5 (99.5/0.5) 20 AWG, 21 SWG Spool, 1 lb (454 g) | |
| Lead Free No-Clean Wire Solder Sn99.5Cu0.5 (99.5/0.5) 20 AWG, 21 SWG Spool, 4 oz (113.40g) | |
| Lead Free No-Clean Wire Solder Sn99.5Cu0.5 (99.5/0.5) 24 AWG, 25 SWG Spool, 1 lb (454 g) | |
| Lead Free No-Clean Wire Solder Sn99.5Cu0.5 (99.5/0.5) 24 AWG, 25 SWG Spool, 4 oz (113.40g) | |
| Lead Free No-Clean, Rosin Activated (RA) Wire Solder Sn96.2Ag2.8Cu0.4 (96.2/2.8/0.4) 21 AWG, 21 SWG Tube, 0.74 oz (21g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn95Ag5 (95/5) 14 AWG, 16 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn95Ag5 (95/5) 18 AWG, 19 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn95Ag5 (95/5) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn95Sb5 (95/5) 14 AWG, 16 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn95Sb5 (95/5) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn95Sb5 (95/5) 8 AWG, 10 SWG Spool, 4 lbs (1.81kg) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn96.3Ag3.7 (96.3/3.7) 11 AWG, 13 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn96.3Ag3.7 (96.3/3.7) 14 AWG, 16 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn96.3Ag3.7 (96.3/3.7) 27 AWG, 28 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn96.5Ag3.5 (96.5/3.5) 14 AWG, 16 SWG Spool, 4 lbs (1.81kg) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 11 AWG, 13 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 14 AWG, 16 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 14 AWG, 16 SWG Spool, 18 lbs (8.16kg) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 14 AWG, 16 SWG Spool, 4 lbs (1.81kg) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 16 AWG, 18 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 16 AWG, 18 SWG Spool, 4 lbs (1.81kg) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 18 AWG, 19 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 18 AWG, 19 SWG Spool, 4 oz (113.40g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 20 AWG, 21 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 20 AWG, 21 SWG Spool, 4 oz (113.40g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 22 AWG, 23 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 24 AWG, 25 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 27 AWG, 28 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn99.3Cu0.7 (99.3/0.7) 14 AWG, 16 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn99.3Cu0.7 (99.3/0.7) 16 AWG, 18 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn99.3Cu0.7 (99.3/0.7) 17 AWG, 18 SWG Spool, 3.53 oz (100g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn99.3Cu0.7 (99.3/0.7) 17 AWG, 18 SWG Tube, 0.71 oz (20g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn99.3Cu0.7 (99.3/0.7) 18 AWG, 19 SWG Spool, 3.53 oz (100g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn99.3Cu0.7 (99.3/0.7) 18 AWG, 19 SWG Tube, 0.71 oz (20g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn99.3Cu0.7 (99.3/0.7) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn99.3Cu0.7 (99.3/0.7) 22 AWG, 23 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn99.3Cu0.7 (99.3/0.7) 24 AWG, 25 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn99.5Cu0.5 (99.5/0.5) 20 AWG, 21 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn99.5Cu0.5 (99.5/0.5) 20 AWG, 21 SWG Spool, 4 oz (113.40g) | |
| Lead Free Rosin Activated (RA) Wire Solder Sn99.5Cu0.5 (99.5/0.5) 24 AWG, 25 SWG Spool, 4 oz (113.40g) | |
| Lead Free Rosin Mildly Activated (RMA) Wire Solder Sn95Sb5 (95/5) 16 AWG, 18 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Mildly Activated (RMA) Wire Solder Sn95Sb5 (95/5) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Mildly Activated (RMA) Wire Solder Sn95Sb5 (95/5) 24 AWG, 25 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Mildly Activated (RMA) Wire Solder Sn95Sb5 (95/5) 27 AWG, 28 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Mildly Activated (RMA) Wire Solder Sn96.3Ag3.7 (96.3/3.7) 14 AWG, 16 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Mildly Activated (RMA) Wire Solder Sn96.3Ag3.7 (96.3/3.7) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Mildly Activated (RMA) Wire Solder Sn96.3Ag3.7 (96.3/3.7) 22 AWG, 23 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Mildly Activated (RMA) Wire Solder Sn96.3Ag3.7 (96.3/3.7) 24 AWG, 25 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Mildly Activated (RMA) Wire Solder Sn96.3Ag3.7 (96.3/3.7) 27 AWG, 28 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Mildly Activated (RMA) Wire Solder Sn96.3Ag3.7 (96.3/3.7) 30 AWG, 33 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Mildly Activated (RMA) Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 18 AWG, 19 SWG Spool, 1 lb (454 g) | |
| Lead Free Rosin Mildly Activated (RMA) Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 27 AWG, 28 SWG Spool, 8.8 oz (250g) | |
| Lead Free Water Soluble Solder Paste Sn96.5Ag3.0Cu0.5 (96.5/3.0/0.5) Syringe, 1.23 oz (35g), 10cc | |
| Lead Free Water Soluble Solder Paste Sn96.5Ag3Cu0.5 (96.5/3/0.5) Cartridge, 17.64 oz (500g) | |
| Lead Free Water Soluble Solder Paste Sn96.5Ag3Cu0.5 (96.5/3/0.5) Cartridge, 21.16 oz (600g) | |
| Lead Free Water Soluble Solder Paste Sn96.5Ag3Cu0.5 (96.5/3/0.5) Jar, 17.64 oz (500g) | |
| Lead Free Water Soluble Wire Solder Sn95Sb5 (95/5) 14 AWG, 16 SWG Spool, 18 lbs (8.16kg) | |
| Lead Free Water Soluble Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 14 AWG, 16 SWG Spool, 1 lb (454 g) | |
| Lead Free Water Soluble Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 14 AWG, 16 SWG Spool, 4 lbs (1.81kg) | |
| Lead Free Water Soluble Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 16 AWG, 18 SWG Spool, 1 lb (454 g) | |
| Lead Free Water Soluble Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 18 AWG, 19 SWG Spool, 1 lb (454 g) | |
| Lead Free Water Soluble Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Lead Free Water Soluble Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 22 AWG, 23 SWG Spool, 1 lb (454 g) | |
| Lead Free Water Soluble Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 23 AWG, 24 SWG Spool, 8.8 oz (250g) | |
| Lead Free Water Soluble Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 24 AWG, 25 SWG Spool, 1 lb (454 g) | |
| Lead Free Water Soluble Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 27 AWG, 28 SWG Spool, 1 lb (454 g) | |
| Lead Free Water Soluble Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 30 AWG, 33 SWG Spool, 3.53 oz (100g) | |
| Lead Free Water Soluble Wire Solder Sn99.3Cu0.7 (99.3/0.7) 14 AWG, 16 SWG Spool, 1 lb (454 g) | |
| Lead Free Water Soluble Wire Solder Sn99.3Cu0.7 (99.3/0.7) 14 AWG, 16 SWG Spool, 4 lbs (1.81kg) | |
| Lead Free Water Soluble Wire Solder Sn99.3Cu0.7 (99.3/0.7) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Lead Free Water Soluble Wire Solder Sn99.3Cu0.7 (99.3/0.7) 22 AWG, 23 SWG Spool, 1 lb (454 g) | |
| Lead Free Water Soluble Wire Solder Sn99.3Cu0.7 (99.3/0.7) 24 AWG, 25 SWG Spool, 1 lb (454 g) | |
| Lead Free Water Soluble Wire Solder Sn99.3Cu0.7 (99.3/0.7) 27 AWG, 28 SWG Spool, 1 lb (454 g) | |
| Lead Free Water Soluble Wire Solder Sn99.5Cu0.5 (99.5/0.5) 20 AWG, 21 SWG Spool, 1 lb (454 g) | |
| Lead Free Wire Solder Sn95Ag5 (95/5) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Lead Free Wire Solder Sn95Sb5 (95/5) 8 AWG, 10 SWG Spool, 5 lbs (2.27kg) | |
| Lead Free Wire Solder Sn96.3Ag3.7 (96.3/3.7) 14 AWG, 16 SWG Spool, 5 lbs (2.27kg) | |
| Lead Free Wire Solder Sn96.3Ag3.7 (96.3/3.7) 8 AWG, 10 SWG Spool, 5 lbs (2.27kg) | |
| Lead Free Wire Solder Sn96.5Ag3.5 (96.5/3.5) 14 AWG, 16 SWG Spool, 17.64 oz (500g) | |
| Lead Free Wire Solder Sn96.5Ag3.5 (96.5/3.5) 8 AWG, 10 SWG Spool, 5 lbs (2.27kg) | |
| Lead Free Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 11 AWG, 13 SWG Spool, 1 lb (454 g) | |
| Lead Free Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 14 AWG, 16 SWG Spool, 1 lb (454 g) | |
| Lead Free Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 18 AWG, 19 SWG Spool, 1 lb (454 g) | |
| Lead Free Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 8 AWG, 10 SWG Spool, 1 lb (454 g) | |
| Lead Free Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 8 AWG, 10 SWG Spool, 5 lbs (2.27kg) | |
| Lead Free Wire Solder Sn96.5Ag3Cu0.5 (96.5/3/0.5) 9 AWG, 11 SWG Spool, 5 lbs (2.27kg) | |
| Lead Free Wire Solder Sn99 (99) 12 AWG, 14 SWG Spool, 20 lbs (9.07kg) | |
| Lead Free Wire Solder Sn99 (99) 14 AWG, 16 SWG Spool, 20 lbs (9.07kg) | |
| Lead Free Wire Solder Sn99 (99) 16 AWG, 18 SWG Spool, 4 lbs (1.81kg) | |
| Lead Free Wire Solder Sn99 (99) 17 AWG, 18 SWG Spool, 20 lbs (9.07kg) | |
| Lead Free Wire Solder Sn99.3Cu0.7 (99.3/0.7) 12 AWG, 14 SWG Spool, 20 lbs (9.07kg) | |
| Lead Free Wire Solder Sn99.3Cu0.7 (99.3/0.7) 8 AWG, 10 SWG Spool, 5 lbs (2.27kg) | |
| Leaded Acid Cored Wire Solder Pb60Sn40 (60/40) 8 AWG, 10 SWG Spool, 1 lb (454 g) | |
| Leaded Bar Solder Sn60Pb40 (60/40) Bar, 1.66 lbs (750g) | |
| Leaded Bar Solder Sn63Pb37 (63/37) Bar, 1.66 lbs (750g) | |
| Leaded Bar Solder Sn63Pb37 (63/37) Bar, 10 lbs (4.54kg) | |
| Leaded Bar Solder Sn63Pb37 (63/37) Bar, 2 lbs (907g) | |
| Leaded Bar Solder Sn63Pb37 (63/37) Bar, 8.5 lbs (3.86kg) | |
| Leaded No-Clean Solder Paste Sn62Pb36Ag2 (62/36/2) Cartridge, 21.16 oz (600g) | |
| Leaded No-Clean Solder Paste Sn62Pb36Ag2 (62/36/2) Jar, 17.64 oz (500g) | |
| Leaded No-Clean Solder Paste Sn63Pb37 (63/37) Cartridge, 0.88 oz (25g) | |
| Leaded No-Clean Solder Paste Sn63Pb37 (63/37) Cartridge, 21.16 oz (600g) | |
| Leaded No-Clean Solder Paste Sn63Pb37 (63/37) Cartridge, 24.69 oz (700g) | |
| Leaded No-Clean Solder Paste Sn63Pb37 (63/37) Cartridge, 49.38 oz (1.4kg) | |
| Leaded No-Clean Solder Paste Sn63Pb37 (63/37) Jar, 17.64 oz (500g) | |
| Leaded No-Clean Solder Paste Sn63Pb37 (63/37) Jar, 8.8 oz (250g) | |
| Leaded No-Clean Solder Paste Sn63Pb37 (63/37) Syringe, 1.23 oz (35g), 10cc | |
| Leaded No-Clean Wire Solder Sn60Pb40 (60/40) 18 AWG, 19 SWG Spool, 17.64 oz (500g) | |
| Leaded No-Clean Wire Solder Sn60Pb40 (60/40) 18 AWG, 19 SWG Spool, 8 oz (227g), 1/2 lb | |
| Leaded No-Clean Wire Solder Sn60Pb40 (60/40) 20 AWG, 21 SWG Spool, 1 lb (454 g) | |
| Leaded No-Clean Wire Solder Sn60Pb40 (60/40) 20 AWG, 21 SWG Spool, 8 oz (227g), 1/2 lb | |
| Leaded No-Clean Wire Solder Sn60Pb40 (60/40) 20 AWG, 21 SWG Tube, 0.63 oz (18g) | |
| Leaded No-Clean Wire Solder Sn60Pb40 (60/40) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Leaded No-Clean Wire Solder Sn60Pb40 (60/40) 20 AWG, 22 SWG Spool, 17.64 oz (500g) | |
| Leaded No-Clean Wire Solder Sn60Pb40 (60/40) 27 AWG, 28 SWG Spool, 8.8 oz (250g) | |
| Leaded No-Clean Wire Solder Sn62Pb36Ag2 (62/36/2) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Leaded No-Clean Wire Solder Sn62Pb36Ag2 (62/36/2) 20 AWG, 22 SWG Spool, 2 lbs (907.19g) | |
| Leaded No-Clean Wire Solder Sn62Pb36Ag2 (62/36/2) 22 AWG, 23 SWG Spool, 1 lb (454 g) | |
| Leaded No-Clean Wire Solder Sn62Pb36Ag2 (62/36/2) 24 AWG, 25 SWG Spool, 1 lb (454 g) | |
| Leaded No-Clean Wire Solder Sn62Pb36Ag2 (62/36/2) 24 AWG, 25 SWG Spool, 3 lbs (1.36kg) | |
| Leaded No-Clean Wire Solder Sn62Pb36Ag2 (62/36/2) 27 AWG, 28 SWG Spool, 1 lb (454 g) | |
| Leaded No-Clean Wire Solder Sn63Pb37 (63/37) 14 AWG, 16 SWG Spool, 1 lb (454 g) | |
| Leaded No-Clean Wire Solder Sn63Pb37 (63/37) 14 AWG, 16 SWG Spool, 5 lbs (2.27kg) | |
| Leaded No-Clean Wire Solder Sn63Pb37 (63/37) 16 AWG, 18 SWG Spool, 1 lb (454 g) | |
| Leaded No-Clean Wire Solder Sn63Pb37 (63/37) 16 AWG, 18 SWG Spool, 8 oz (227g), 1/2 lb | |
| Leaded No-Clean Wire Solder Sn63Pb37 (63/37) 18 AWG, 19 SWG Spool, 1 lb (454 g) | |
| Leaded No-Clean Wire Solder Sn63Pb37 (63/37) 18 AWG, 19 SWG Spool, 8 oz (227g), 1/2 lb | |
| Leaded No-Clean Wire Solder Sn63Pb37 (63/37) 20 AWG, 21 SWG Spool, 1 lb (454 g) | |
| Leaded No-Clean Wire Solder Sn63Pb37 (63/37) 20 AWG, 21 SWG Spool, 8 oz (227g), 1/2 lb | |
| Leaded No-Clean Wire Solder Sn63Pb37 (63/37) 20 AWG, 21 SWG Tube, 0.63 oz (18g) | |
| Leaded No-Clean Wire Solder Sn63Pb37 (63/37) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Leaded No-Clean Wire Solder Sn63Pb37 (63/37) 22 AWG, 23 SWG Spool, 1 lb (454 g) | |
| Leaded No-Clean Wire Solder Sn63Pb37 (63/37) 23 AWG, 24 SWG Spool, 1 lb (454 g) | |
| Leaded No-Clean Wire Solder Sn63Pb37 (63/37) 24 AWG, 25 SWG Spool, 1 lb (454 g) | |
| Leaded No-Clean Wire Solder Sn63Pb37 (63/37) 27 AWG, 28 SWG Spool, 1 lb (454 g) | |
| Leaded No-Clean Wire Solder Sn63Pb37 (63/37) 27 AWG, 28 SWG Spool, 8.8 oz (250g) | |
| Leaded No-Clean Wire Solder Sn63Pb37 (63/37) 30 AWG, 33 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Pb60Sn40 (60/40) 11 AWG, 13 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Pb60Sn40 (60/40) 11 AWG, 13 SWG Spool, 5 lbs (2.27kg) | |
| Leaded Rosin Activated (RA) Wire Solder Pb60Sn40 (60/40) 14 AWG, 16 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Pb93.5Sn5Ag1.5 (93.5/5/1.5) 14 AWG, 16 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Pb93.5Sn5Ag1.5 (93.5/5/1.5) 16 AWG, 18 SWG Spool, 17.64 oz (500g) | |
| Leaded Rosin Activated (RA) Wire Solder Pb93.5Sn5Ag1.5 (93.5/5/1.5) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Pb93.5Sn5Ag1.5 (93.5/5/1.5) 21 AWG, 22 SWG Spool, 17.64 oz (500g) | |
| Leaded Rosin Activated (RA) Wire Solder Pb93.5Sn5Ag1.5 (93.5/5/1.5) 23 AWG, 24 SWG Spool, 8.8 oz (250g) | |
| Leaded Rosin Activated (RA) Wire Solder Pb93.5Sn5Ag1.5 (93.5/5/1.5) 27 AWG, 28 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 11 AWG, 13 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 14 AWG, 16 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 14 AWG, 16 SWG Spool, 17.64 oz (500g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 14 AWG, 16 SWG Spool, 20 lbs (9.07kg) | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 14 AWG, 16 SWG Spool, 5 lbs (2.27kg) | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 14 AWG, 16 SWG Spool, 8 oz (227g), 1/2 lb | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 16 AWG, 18 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 16 AWG, 18 SWG Spool, 17.64 oz (500g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 16 AWG, 18 SWG Spool, 5 lbs (2.27kg) | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 16 AWG, 18 SWG Spool, 8 oz (227g), 1/2 lb | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 17 AWG, 18 SWG Spool, 3.53 oz (100g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 17 AWG, 18 SWG Tube, 0.71 oz (20g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 18 AWG, 19 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 18 AWG, 19 SWG Spool, 3.53 oz (100g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 18 AWG, 19 SWG Spool, 8 oz (227g), 1/2 lb | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 18 AWG, 19 SWG Tube, 0.71 oz (20g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 20 AWG, 21 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 20 AWG, 21 SWG Spool, 17.64 oz (500g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 20 AWG, 21 SWG Spool, 8 oz (227g), 1/2 lb | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 20 AWG, 21 SWG Tube, 0.63 oz (18g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 22 AWG, 23 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 22 AWG, 23 SWG Spool, 17.64 oz (500g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 22 AWG, 23 SWG Spool, 8 oz (227g), 1/2 lb | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 24 AWG, 25 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 27 AWG, 28 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 27 AWG, 28 SWG Spool, 8.8 oz (250g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 8 AWG, 10 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn60Pb40 (60/40) 8 AWG, 10 SWG Spool, 5 lbs (2.27kg) | |
| Leaded Rosin Activated (RA) Wire Solder Sn62Pb36Ag2 (62/36/2) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn62Pb36Ag2 (62/36/2) 22 AWG, 23 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn62Pb36Ag2 (62/36/2) 24 AWG, 25 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn62Pb36Ag2 (62/36/2) Spool, 1 lb (453.59g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn62Pb38 (62/38) 22 AWG, 23 SWG Spool, 17.64 oz (500g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn63Pb37 (63/37) 14 AWG, 16 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn63Pb37 (63/37) 14 AWG, 16 SWG Spool, 8 oz (227g), 1/2 lb | |
| Leaded Rosin Activated (RA) Wire Solder Sn63Pb37 (63/37) 16 AWG, 18 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn63Pb37 (63/37) 16 AWG, 18 SWG Spool, 8 oz (227g), 1/2 lb | |
| Leaded Rosin Activated (RA) Wire Solder Sn63Pb37 (63/37) 18 AWG, 19 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn63Pb37 (63/37) 18 AWG, 19 SWG Spool, 8 oz (227g), 1/2 lb | |
| Leaded Rosin Activated (RA) Wire Solder Sn63Pb37 (63/37) 20 AWG, 21 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn63Pb37 (63/37) 20 AWG, 21 SWG Spool, 17.64 oz (500g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn63Pb37 (63/37) 20 AWG, 21 SWG Spool, 8 oz (227g), 1/2 lb | |
| Leaded Rosin Activated (RA) Wire Solder Sn63Pb37 (63/37) 20 AWG, 21 SWG Tube, 0.63 oz (18g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn63Pb37 (63/37) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn63Pb37 (63/37) 22 AWG, 23 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn63Pb37 (63/37) 22 AWG, 23 SWG Spool, 8 oz (227g), 1/2 lb | |
| Leaded Rosin Activated (RA) Wire Solder Sn63Pb37 (63/37) 24 AWG, 25 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn63Pb37 (63/37) 27 AWG, 28 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn63Pb37 (63/37) 30 AWG, 33 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Activated (RA) Wire Solder Sn63Pb37 (63/37) 8 AWG, 10 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Solder Paste Sn63Pb37 (63/37) Cartridge, 21.16 oz (600g) | |
| Leaded Rosin Mildly Activated (RMA) Solder Paste Sn63Pb37 (63/37) Jar, 17.64 oz (500g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Pb88Sn10Ag2 (88/10/2) 18 AWG, 19 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Pb88Sn10Ag2 (88/10/2) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Pb88Sn10Ag2 (88/10/2) 22 AWG, 23 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Pb88Sn10Ag2 (88/10/2) 24 AWG, 25 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Pb88Sn10Ag2 (88/10/2) 27 AWG, 28 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Pb93.5Sn5Ag1.5 (93.5/5/1.5) 14 AWG, 16 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Pb93.5Sn5Ag1.5 (93.5/5/1.5) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Pb93.5Sn5Ag1.5 (93.5/5/1.5) 22 AWG, 23 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Pb93.5Sn5Ag1.5 (93.5/5/1.5) 24 AWG, 25 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Sn60Pb40 (60/40) 14 AWG, 16 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Sn60Pb40 (60/40) 16 AWG, 18 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Sn60Pb40 (60/40) 18 AWG, 19 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Sn60Pb40 (60/40) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Sn60Pb40 (60/40) 22 AWG, 23 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Sn60Pb40 (60/40) 24 AWG, 25 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Sn60Pb40 (60/40) 27 AWG, 28 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Sn62Pb36Ag2 (62/36/2) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Sn62Pb36Ag2 (62/36/2) 27 AWG, 28 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Sn63Pb37 (63/37) 14 AWG, 16 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Sn63Pb37 (63/37) 16 AWG, 18 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Sn63Pb37 (63/37) 18 AWG, 19 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Sn63Pb37 (63/37) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Sn63Pb37 (63/37) 22 AWG, 23 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Sn63Pb37 (63/37) 24 AWG, 25 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Sn63Pb37 (63/37) 27 AWG, 28 SWG Spool, 1 lb (454 g) | |
| Leaded Rosin Mildly Activated (RMA) Wire Solder Sn63Pb37 (63/37) 30 AWG, 33 SWG Spool, 1 lb (454 g) | |
| Leaded Water Soluble Solder Paste Sn62Pb36Ag2 (62/36/2) Cartridge, 21.16 oz (600g) | |
| Leaded Water Soluble Solder Paste Sn62Pb36Ag2 (62/36/2) Jar, 17.64 oz (500g) | |
| Leaded Water Soluble Solder Paste Sn63Pb37 (63/37) Cartridge, 21.16 oz (600g) | |
| Leaded Water Soluble Solder Paste Sn63Pb37 (63/37) Jar, 17.64 oz (500g) | |
| Leaded Water Soluble Solder Paste Sn63Pb37 (63/37) Syringe, 1.23 oz (35g), 10cc | |
| Leaded Water Soluble Wire Solder Pb60Sn40 (60/40) 13 AWG, 15 SWG Spool, 20 lbs (9.07kg) | |
| Leaded Water Soluble Wire Solder Sn60Pb40 (60/40) 14 AWG, 16 SWG Spool, 1 lb (454 g) | |
| Leaded Water Soluble Wire Solder Sn60Pb40 (60/40) 14 AWG, 16 SWG Spool, 5 lbs (2.27kg) | |
| Leaded Water Soluble Wire Solder Sn60Pb40 (60/40) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Leaded Water Soluble Wire Solder Sn63Pb37 (63/37) 14 AWG, 16 SWG Spool, 1 lb (454 g) | |
| Leaded Water Soluble Wire Solder Sn63Pb37 (63/37) 18 AWG, 19 SWG Spool, 1 lb (454 g) | |
| Leaded Water Soluble Wire Solder Sn63Pb37 (63/37) 20 AWG, 21 SWG Spool, 1 lb (454 g) | |
| Leaded Water Soluble Wire Solder Sn63Pb37 (63/37) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Leaded Water Soluble Wire Solder Sn63Pb37 (63/37) 22 AWG, 23 SWG Spool, 1 lb (454 g) | |
| Leaded Water Soluble Wire Solder Sn63Pb37 (63/37) 23 AWG, 24 SWG Spool, 8.8 oz (250g) | |
| Leaded Water Soluble Wire Solder Sn63Pb37 (63/37) 24 AWG, 25 SWG Spool, 1 lb (454 g) | |
| Leaded Water Soluble Wire Solder Sn63Pb37 (63/37) 27 AWG, 28 SWG Spool, 1 lb (454 g) | |
| Leaded Wire Solder Pb60Sn40 (60/40) 8 AWG, 10 SWG Spool, 5 lbs (2.27kg) | |
| Leaded Wire Solder Pb95Sn5 (95/5) 14 AWG, 16 SWG Spool, 1 lb (454 g) | |
| Leaded Wire Solder Sn60Pb40 (60/40) 14 AWG, 16 SWG Spool, 1 lb (454 g) | |
| Leaded Wire Solder Sn60Pb40 (60/40) 14 AWG, 16 SWG Spool, 5 lbs (2.27kg) | |
| Leaded Wire Solder Sn60Pb40 (60/40) 18 AWG, 19 SWG Spool, 1 lb (454 g) | |
| Leaded Wire Solder Sn60Pb40 (60/40) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Leaded Wire Solder Sn60Pb40 (60/40) 24 AWG, 25 SWG Spool, 1 lb (454 g) | |
| Leaded Wire Solder Sn60Pb40 (60/40) 8 AWG, 10 SWG Spool, 1 lb (454 g) | |
| Leaded Wire Solder Sn60Pb40 (60/40) 8 AWG, 10 SWG Spool, 5 lbs (2.27kg) | |
| Leaded Wire Solder Sn63Pb37 (63/37) 11 AWG, 13 SWG Spool, 20 lbs (9.07kg) | |
| Leaded Wire Solder Sn63Pb37 (63/37) 12 AWG, 14 SWG Spool, 20 lbs (9.07kg) | |
| Leaded Wire Solder Sn63Pb37 (63/37) 14 AWG, 16 SWG Spool, 1 lb (454 g) | |
| Leaded Wire Solder Sn63Pb37 (63/37) 14 AWG, 16 SWG Spool, 5 lbs (2.27kg) | |
| Leaded Wire Solder Sn63Pb37 (63/37) 20 AWG, 22 SWG Spool, 1 lb (454 g) | |
| Leaded Wire Solder Sn63Pb37 (63/37) 8 AWG, 10 SWG Spool, 1 lb (454 g) | |
| Leaded Wire Solder Sn63Pb37 (63/37) 8 AWG, 10 SWG Spool, 5 lbs (2.27kg) | |
| MINI SOLDER SPOOL - 60/40 LEAD R | |
| No-Clean Wire Solder 20 AWG, 21 SWG Spool, 1 lb (454 g) | |
| R276 SN96.5AG3.0CU0.5 T4 86% 100 | |
| R500 SN63PB37 T3 86% 100G SYR | |
| SN63PB37 UP FLO-BAR 10 LB | |
| SN96.5AG03CU.5 3.3%/285 .020 | |
| SN96.5AG03CU.5 FLO-BAR 5 LB. | |
| SN99.3CU.7 BAR 1 2/3 LB | |
| WC063 TELECORE HF-850 P2 032-63S | |
| WP616 SN96.5AG3.0CU0.5 T4 88.8% | |
| WP616 SN96.5AG3.0CU0.5 T5 88.3% |
| Next >> |