Manufacturer: STMicroelectronics
Win Source Part Number: 212387-STPS61170CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 30A
Current - Reverse Leakage @ Vr: 60μA @ 170V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: STPS61170CW
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): V60H150PW-M3/4W; V60170PW-M3/4W; MBR60150PT; FST65180; 80CPQ150PBF; STPS80170CW; STPS61170CW; SSR80150CTZDBS;
Introduction Date: September 16, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 170V 30A Through Hole TO-247-3
60A 170V Dual Schottky Rectifier, TO-247 Product overview: STPS61170CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60A, 170V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60A, 170V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS61170CW can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers SCHOTTKY RECTIFIER
DIODE ARRAY SCHOTTKY 170V TO247
DIODE ARR SCHOT 170V 30A TO247-3
SCHOTTKY RECTIFIER ARRAY, 60A, TO-247; Repetitive Peak Reverse Voltage:170V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage Max:940mV; Product Range:-RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 212387-STPS61170CW | 497-4823-5-ND | 286-STPS61170CW | STPS61170CW | STPS61170CW | STPS61170CW | 57P1807 |
| Product Name | Diodes, Rectifiers - Arrays - STPS61170CW | Diode Arrays | Dual Schottky 60A 170V Diode and Rectifier | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier Array, 60A, To-247; Repetitive Peak Reverse Voltage Stmicroelectronics |
| Diode Type | Schottky; Schottky | Schottky | Schottky | ||||
| Life Cycle Stage | Active | Active | |||||
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | 0.9400 volts | |||
| VR | 170 volts | 170 volts | |||||
| IR | 0.0600 mA | 0.0600 mA |