DigiKey Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| "#10-24 Hex (Self Sealing) Nut 0.375"" (9.53mm) 3/8"" Steel" | |
| "#10-24 Hex Nut 0.750"" (19.05mm) 3/4"" Nylon" | |
| "#10-24 Locknut Nut 0.366"" (9.30mm) Nylon" | |
| "#10-24 Nut 0.375"" (9.53mm) Nylon" | |
| "#10-24 Nut 0.625"" (15.88mm) 5/8"" Nylon" | |
| "#10-24 Nut 0.900"" (22.86mm) Nylon" | |
| "#10-24 Nut 1.090"" (27.69mm) Nylon" | |
| "#10-24 Thumb Nut 0.400"" (10.16mm) Nylon" | |
| "#10-24 Thumb Nut 0.425"" (10.80mm) Nylon" | |
| "#10-32 Hex (Self Sealing) Nut 0.375"" (9.53mm) 3/8"" Steel" | |
| "#10-32 Hex Nut 0.375"" (9.53mm) 3/8"" Steel" | |
| "#10-32 Hex Nut 0.750"" (19.05mm) 3/4"" Nylon" | |
| "#10-32 Locknut Nut 0.366"" (9.30mm) Nylon" | |
| "#10-32 Locknut Nut 0.425"" (10.80mm) Nylon" | |
| "#10-32 Nut 0.375"" (9.53mm) Nylon" | |
| "#10-32 Nut 0.625"" (15.88mm) 5/8"" Nylon" | |
| "#10-32 Nut 0.900"" (22.86mm) Nylon" | |
| "#10-32 Nut 1.090"" (27.69mm) Nylon" | |
| "#10-32 Thumb Nut 0.400"" (10.16mm) Nylon" | |
| "#10-32 Thumb Nut 0.425"" (10.80mm) Nylon" | |
| "#12-24 Hex Nut 0.425"" (10.80mm) Nylon" | |
| "#2-56 Hex Nut 0.180"" (4.57mm) Nylon" | |
| "#2-56 Locknut Nut 0.181"" (4.60mm) Nylon" | |
| "#4-40 Blind Captive Nut 0.250"" (6.35mm) 1/4"" Nylon" | |
| "#4-40 Hex Nut 0.184"" (4.67mm) Steel" | |
| "#4-40 Hex Nut 0.187"" (4.75mm) 3/16"" Steel" | |
| "#4-40 Hex Nut 0.250"" (6.35mm) 1/4"" Nylon" | |
| "#4-40 Hex Nut 0.250"" (6.35mm) 1/4"" Polycarbonate" | |
| "#4-40 Locknut Nut 0.625"" (15.88mm) 5/8"" Nylon" | |
| "#4-40 Nut 0.250"" (6.35mm) 1/4"" Nylon" | |
| "#4-40 Nut 0.900"" (22.86mm) Nylon" | |
| "#4-40 Thumb Nut 0.300"" (7.62mm) Nylon" | |
| "#4-40 Thumb Nut 0.317"" (8.05mm) Nylon" | |
| "#6-32 Blind Captive Nut 0.312"" (7.92mm) 5/16"" Nylon" | |
| "#6-32 Hex Nut 0.245"" (6.22mm) Steel" | |
| "#6-32 Hex Nut 0.305"" (7.75mm) Nylon" | |
| "#6-32 Hex Nut 0.305"" (7.75mm) Polycarbonate" | |
| "#6-32 Locknut Nut 0.303"" (7.70mm) Nylon" | |
| "#6-32 Locknut Nut 0.350"" (8.89mm) Nylon" | |
| "#6-32 Locknut Nut 0.625"" (15.88mm) 5/8"" Nylon" | |
| "#6-32 Nut 0.313"" (7.95mm) Nylon" | |
| "#6-32 Nut 0.625"" (15.88mm) 5/8"" Nylon" | |
| "#6-32 Nut 0.900"" (22.86mm) Nylon" | |
| "#6-32 Thumb Nut 0.360"" (9.14mm) Nylon" | |
| "#8-32 Blind Captive Nut 0.406"" (10.31mm) 13/32"" Nylon" | |
| "#8-32 Hex Nut 0.330"" (8.38mm) Nylon" | |
| "#8-32 Hex Nut 0.335"" (8.51mm) Nylon" | |
| "#8-32 Hex Nut 0.335"" (8.51mm) Polycarbonate" | |
| "#8-32 Hex Nut 0.340"" (8.64mm) Nylon" | |
| "#8-32 Locknut Nut 0.335"" (8.50mm) Nylon" | |
| "#8-32 Locknut Nut 0.385"" (9.78mm) Nylon" | |
| "#8-32 Locknut Nut 0.625"" (15.88mm) 5/8"" Nylon" | |
| "#8-32 Nut 0.344"" (8.74mm) Nylon" | |
| "#8-32 Nut 0.625"" (15.88mm) 5/8"" Nylon" | |
| "#8-32 Nut 0.900"" (22.86mm) Nylon" | |
| "#8-32 Thumb Nut 0.425"" (10.80mm) Nylon" | |
| "1/2""-13 Hex (Self Sealing) Nut 0.750"" (19.05mm) 3/4"" Steel" | |
| "1/2""-13 Hex Nut 0.750"" (19.05mm) 3/4"" Nylon" | |
| "1/2""-13 Nut 0.813"" (20.65mm) Nylon" | |
| "1/2""-13 Nut 1.760"" (44.70mm) Nylon" | |
| "1/2""-13 Thumb Nut 0.750"" (19.05mm) 3/4"" Nylon" | |
| "1/2""-20 Hex (Self Sealing) Nut 0.750"" (19.05mm) 3/4"" Steel" | |
| "1/2""-20 Hex Nut 0.750"" (19.05mm) 3/4"" Nylon" | |
| "1/2""-20 Jam Nut 0.687"" (17.45mm) 11/16"" Nylon" | |
| "1/2""-28 Jam Nut 0.555"" (14.10mm) Brass" | |
| "1/2""-28 Jam Nut 0.660"" (16.76mm) Nylon" | |
| "1/4""-20 Hex (Self Sealing) Nut 0.437"" (11.10mm) 7/16"" Steel" | |
| "1/4""-20 Hex Nut 0.425"" (10.80mm) Nylon" | |
| "1/4""-20 Jam Nut 0.437"" (11.10mm) 7/16"" Nylon" | |
| "1/4""-20 Locknut Nut 0.425"" (10.80mm) Nylon" | |
| "1/4""-20 Locknut Nut 0.510"" (12.95mm) Nylon" | |
| "1/4""-20 Locknut Nut Nylon" | |
| "1/4""-20 Nut 0.438"" (11.13mm) Nylon" | |
| "1/4""-20 Nut 0.625"" (15.88mm) 5/8"" Nylon" | |
| "1/4""-20 Nut 1.090"" (27.69mm) Nylon" | |
| "1/4""-20 Nut Nylon" | |
| "1/4""-20 Thumb Nut 0.540"" (13.72mm) Nylon" | |
| "1/4""-20 Thumb Nut Nylon" | |
| "1/4""-28 Hex (Self Sealing) Nut 0.437"" (11.10mm) 7/16"" Steel" | |
| "1/4""-28 Hex Nut 0.425"" (10.80mm) Nylon" | |
| "1/4""-28 Hex Nut 0.430"" (10.92mm) Steel" | |
| "1/4""-28 Hex Nut 0.438"" (11.13mm) Nylon" | |
| "1/4""-28 Locknut Nut Nylon" | |
| "1/4""-28 Nut Nylon" | |
| "1/4""-32 Hex Nut 0.312"" (7.92mm) 5/16"" Brass" | |
| "1/4""-32 Hex Nut 0.375"" (9.53mm) 3/8"" Brass" | |
| "1/4""-32 Shaft Lock Nut 0.375"" (9.53mm) 3/8"" Brass" | |
| "1/4""-36 Jam Nut 0.312"" (7.92mm) 5/16"" Stainless Steel" | |
| "15/32""-32 Hex Nut 0.562"" (14.27mm) 9/16"" Brass" | |
| "15/32""-32 Jam Nut 0.625"" (15.88mm) 5/8"" Nylon" | |
| "15/32""-32 Knurled Nut 0.625"" (15.88mm) 5/8"" Brass" | |
| "3/4""-10 Hex Nut 1.125"" (28.58mm) Nylon" | |
| "3/4""-10 Jam Nut 1.120"" (28.45mm) Nylon" | |
| "3/8""-16 Hex (Self Sealing) Nut 0.562"" (14.27mm) 9/16"" Steel" | |
| "3/8""-16 Hex Nut 0.560"" (14.22mm) Nylon" | |
| "3/8""-16 Hex Nut 0.563"" (14.30mm) Nylon" | |
| "3/8""-16 Jam Nut 0.670"" (17.02mm) Nylon" | |
| "3/8""-16 Nut 0.563"" (14.30mm) Nylon" | |
| "3/8""-16 Nut 0.625"" (15.88mm) Nylon" | |
| "3/8""-16 Nut 1.370"" (34.80mm) Nylon" | |
| "3/8""-16 Nut Nylon" | |
| "3/8""-16 Thumb Nut 0.687"" (17.45mm) 11/16"" Nylon" | |
| "3/8""-24 Hex (Self Sealing) Nut 0.562"" (14.27mm) 9/16"" Steel" | |
| "3/8""-24 Hex Nut 0.560"" (14.22mm) Nylon" | |
| "3/8""-24 Nut 0.563"" (14.30mm) Nylon" | |
| "3/8""-24 Nut 1.370"" (34.80mm) Nylon" | |
| "3/8""-24 Nut Nylon" | |
| "3/8""-32 Hex Nut 0.495"" (12.57mm) Brass" | |
| "3/8""-32 Hex Nut 0.500"" (12.70mm) 1/2"" Brass" | |
| "3/8""-32 Hex Nut Nylon" | |
| "3/8""-32 Jam Nut 0.496"" (12.60mm)" | |
| "3/8""-32 Jam Nut 0.500"" (12.70mm) 1/2"" Nylon" | |
| "3/8""-32 Locknut Nut 0.500"" (12.70mm) 1/2"" Nylon" | |
| "3/8""-32 Shaft Lock Nut 0.500"" (12.70mm) 1/2"" Brass" | |
| "3/8""-32 Shaft Lock Nut 1.000"" (25.40mm) 1"" Brass" | |
| "5/16""-18 Hex Nut 0.500"" (12.70mm) 1/2"" Nylon" | |
| "5/16""-18 Jam Nut 0.500"" (12.70mm) 1/2"" Nylon" | |
| "5/16""-18 Locknut Nut 0.500"" (12.70mm) 1/2"" Nylon" | |
| "5/16""-18 Nut 0.438"" (11.13mm) Nylon" | |
| "5/16""-18 Nut 1.370"" (34.80mm) Nylon" | |
| "5/16""-18 Nut Nylon" | |
| "5/16""-18 Thumb Nut Nylon" | |
| "5/16""-24 Hex (Self Sealing) Nut 0.500"" (12.70mm) 1/2"" Steel" | |
| "5/16""-24 Hex Nut 0.500"" (12.70mm) 1/2"" Nylon" | |
| "5/16""-24 Jam Nut 0.500"" (12.70mm) 1/2"" Nylon" | |
| "5/16""-32 Hex Nut 0.375"" (9.53mm) 3/8"" Brass" | |
| "5/8""-11 Hex Nut 1.000"" (25.40mm) 1"" Nylon" | |
| "5/8""-11 Hex Nut Nylon" | |
| "5/8""-11 Locknut Nut Nylon" | |
| "5/8""-11 Nut 1.000"" (25.40mm) 1"" Nylon" | |
| "5/8""-18 Hex (Self Sealing) Nut 0.500"" (12.70mm) 1/2"" Steel" | |
| "5/8""-18 Hex (Self Sealing) Nut 0.937"" (23.80mm) 15/16"" Steel" | |
| "5/8""-18 Nut 1.000"" (25.40mm) 1"" Nylon" | |
| "7/16""-14 Hex Nut 0.750"" (19.05mm) 3/4"" Nylon" | |
| "7/16""-20 Jam Nut 0.687"" (17.45mm) 11/16"" Nylon" | |
| "9/16""-12 Nut 1.760"" (44.70mm) Nylon" | |
| "Hex Nut 0.180"" (4.57mm) Nylon" | |
| "Hex Nut 0.305"" (7.75mm) Nylon" | |
| "Hex Nut 0.750"" (19.05mm) 3/4"" Nylon" | |
| "Hex Nut 1.470"" (37.34mm) Nylon" | |
| "Jam Nut 0.560"" (14.22mm) Nylon" | |
| "Jam Nut 0.687"" (17.45mm) 11/16"" Nylon" | |
| "Jam Nut 0.740"" (18.80mm) Nylon" | |
| "Jam Nut 0.750"" (19.05mm) 3/4"" Nylon" | |
| "Jam Nut 1.000"" (25.40mm) 1"" Nylon" | |
| "Jam Nut 1.250"" (31.75mm) Nylon" | |
| "Jam Nut 1.480"" (37.59mm) Nylon" | |
| "LOCK NUT 0.709"" BRASS PG9 PK/100" | |
| "M10 Hex Nut 0.866"" (22.00mm) Nylon" | |
| "M10x1.5 Hex Nut 0.580"" (14.73mm) Nylon" | |
| "M10x1.5 Hex Nut 0.669"" (17.00mm) Nylon" | |
| "M10x1.5 Nut 1.370"" (34.80mm) Nylon" | |
| "M12 Locknut Nut 0.710"" (18.00mm) Polyamide" | |
| "M12x1.25 Hex Nut 0.562"" (14.27mm) 9/16""" | |
| "M12x1.75 Hex Nut 0.700"" (17.78mm) Nylon" | |
| "M12x1.75 Nut 1.760"" (44.70mm) Nylon" | |
| "M16 Hex Nut 1.535"" (39.00mm) Nylon" | |
| "M16 Locknut Nut 0.866"" (22.00mm) Polyamide" | |
| "M16x1.5 Jam Nut 0.748"" (19.00mm) Steel" | |
| "M2.5x0.45 Hex Nut 0.190"" (4.83mm) Nylon" | |
| "M2.5x0.45 Hex Nut 0.197"" (5.00mm) Nylon" | |
| "M2.5x0.45 Hex Nut 0.197"" (5.00mm) Steel" | |
| "M20 Hex Nut 1.063"" (27.00mm) Nylon" | |
| "M20 Locknut Nut 1.024"" (26.00mm) Polyamide" | |
| "M20x1.5 Locknut Nut 0.945"" (24.00mm) Brass" | |
| "M25 Hex Nut 1.260"" (32.00mm) Nylon" | |
| "M25 Locknut Nut 1.260"" (32.00mm) Polyamide" | |
| "M25x1.5 Locknut Nut 1.260"" (32.00mm) Polyamide" | |
| "M2x0.4 Hex Nut 0.150"" (3.81mm) Nylon" | |
| "M3.5 Hex Nut 0.270"" (6.86mm) Nylon" | |
| "M32 Hex Nut 1.654"" (42.00mm) Nylon" | |
| "M32 Locknut Nut 1.615"" (41.00mm) Polyamide" | |
| "M32x1.5 Locknut Nut 1.417"" (36.00mm) Brass" | |
| "M32x1.5 Locknut Nut 1.614"" (41.00mm) Polyamide" | |
| "M3x0.5 Hex Nut 0.210"" (5.33mm) Nylon" | |
| "M3x0.5 Hex Nut 0.217"" (5.50mm) Nylon" | |
| "M3x0.5 Hex Nut 0.217"" (5.51mm) Nylon" | |
| "M3x0.5 Hex Nut 0.217"" (5.51mm) Steel" | |
| "M3x0.5 Locknut Nut 0.260"" (6.60mm) Nylon" | |
| "M4 Hex Nut 0.272"" (6.91mm) Nylon" | |
| "M4 Kwik Nut 0.378"" (9.60mm) Nylon" | |
| "M40 Locknut Nut 1.969"" (50.00mm) Polyamide" | |
| "M4x0.7 Hex Nut 0.275"" (7.00mm) Nylon" | |
| "M4x0.7 Hex Nut 0.275"" (7.00mm) Steel" | |
| "M4x0.7 Hex Nut 0.276"" (7.00mm) Nylon" | |
| "M4x0.7 Hex Nut 0.346"" (8.80mm) Nylon" | |
| "M4x0.7 Locknut Nut 0.276"" (7.00mm) Nylon" | |
| "M4x0.7 Thumb Nut 0.425"" (10.80mm) Nylon" | |
| "M50 Locknut Nut 2.362"" (60.00mm) Polyamide" | |
| "M50x1.5 Locknut Nut 2.362"" (60.00mm) Polyamide" | |
| "M5x0.8 Hex Nut 0.310"" (7.87mm) Nylon" | |
| "M5x0.8 Hex Nut 0.311"" (7.90mm) Polyamide" | |
| "M5x0.8 Hex Nut 0.315"" (8.00mm) Nylon" | |
| "M5x0.8 Locknut Nut 0.315"" (8.00mm) Nylon" | |
| "M5x0.8 Locknut Nut 0.874"" (22.20mm) Nylon" | |
| "M6 Hex Nut 0.390"" (9.91mm) Nylon" | |
| "M6 Hex Nut 0.512"" (13.00mm) Nylon" | |
| "M63 Locknut Nut 2.953"" (75.01mm) Polyamide" | |
| "M63x1.5 Locknut Nut 2.756"" (70.00mm) Brass" | |
| "M6x1 Hex Nut 0.394"" (10.00mm) Nylon" | |
| "M6x1 Locknut Nut 0.394"" (10.00mm) Nylon" | |
| "M6x1 Locknut Nut 0.429"" (10.90mm) Nylon" | |
| "M8 Hex Nut 0.669"" (17.00mm) Nylon" | |
| "M8x1.25 Hex Nut 0.510"" (12.95mm) Nylon" | |
| "M8x1.25 Hex Nut 0.512"" (13.00mm) Nylon" | |
| "M8x1.25 Nut 1.370"" (34.80mm) Nylon" | |
| "NPT-1/2 Hex Nut Nut 1.024"" (26.00mm) Brass" | |
| "NPT-1/2 Hex Nut Nut 1.615"" (41.00mm) Brass" | |
| "NPT-3/4 Hex Nut Nut 1.260"" (32.00mm) Brass" | |
| "NPT-3/8 Hex Nut Nut 0.827"" (21.00mm) Brass" | |
| "Nut 1.063"" (27.00mm) Nylon" | |
| "Nut 1.250"" (31.75mm) 1 1/4"" Nylon" | |
| "NUT HEX STEEL 5/16""-18" | |
| "PG11 Locknut Nut 0.827"" (21.00mm) Brass" | |
| "PG11 Locknut Nut 0.945"" (24.00mm) Polyamide" | |
| "PG13.5 Locknut Nut 0.906"" (23.00mm) Brass" | |
| "PG16 Locknut Nut 1.181"" (30.00mm) Polyamide" | |
| "PG21 Locknut Nut 1.260"" (32.00mm) Brass" | |
| "PG7 Locknut Nut 0.591"" (15.00mm) Brass" | |
| "PG9 Jam Nut 0.709"" (18.00mm)" | |
| "PG9 Locknut Nut 0.709"" (18.00mm) Brass" | |
| "PG9 Locknut Nut 0.866"" (22.00mm) Polyamide" | |
| "Square Nut 0.425"" (10.80mm) Steel" | |
| #10-24 Hex Nut Nylon | |
| #10-24 Locknut Nut Nylon | |
| #10-24 Nut Nylon | |
| #10-32 Clip Nut | |
| #10-32 Hex Nut Nylon | |
| #10-32 Hex Nut Polycarbonate | |
| #10-32 Locknut Nut Nylon | |
| #10-32 Nut Nylon | |
| #2-56 Locknut Nut Nylon | |
| #4-40 Locknut Nut Nylon | |
| #6-32 Thumb Nut Nylon | |
| #8-32 Nut Nylon | |
| 1-11 1/2 Jam Nut Nylon | |
| 1/4-20 DECO LOCK WING NUTBKM111 | |
| 1/4-20 SELF THRD BLACK M111 | |
| 10-24 LOCKING THREADED HEX NUT | |
| 1024 DECO LK W.N. BLK M111 | |
| 1032 DECO LOCK WN BLACK M111 | |
| 1032 SELF THRD LCK NUT M111 | |
| 1X11-1/2 HEX NPT NUT BLACK M111 | |
| 256 SELF THREAD LOCK NUT M111 | |
| 440 SELF-THRD LOCK NUT BLK M111 | |
| 5/16-18 DECO LOCK WN BLK M111 | |
| 632 DECO LOCK WING NUT BLK M111 | |
| 632 SELF THR LOCK NUT BLK M111 | |
| 832 DECO LOCK WING NUT BLK M111 | |
| 832 SELF-THRD LOCK NUT BLK M111 | |
| CAP NUT, 1/4-18 THREAD, .810 HEI | |
| CAP NUT, 3/8-32 THREAD, .620 HEI | |
| CAP NUT, M16 X 2 THREAD, 24.8 HE | |
| CAP NUT, M20 X 2.5 THREAD, 29.1 | |
| DECO WING NUT, #10-24 THREAD, 7/ | |
| DECO WING NUT, #10-32 THREAD, 7/ | |
| DECO WING NUT, #4-40 THREAD, 5/1 | |
| DECO WING NUT, #6-32 THREAD, 5/1 | |
| DECO WING NUT, #8-32 THREAD, 5/1 | |
| DECO WING NUT, 1/4-20 THREAD, 17 | |
| DECO WING NUT, 3/8-16 THREAD, 29 | |
| DECO WING NUT, 3/8-24 THREAD, 29 | |
| DECO WING NUT, 5/16-18 THREAD, 2 | |
| DRESS NUT, 3/8-32 THREAD, .615 O | |
| HEX FLANGE NUT, #10-32 THREAD, . | |
| HEX FLANGE NUT, 1/4-20 THREAD, . | |
| HEX FLANGE NUT, 1/4-28 THREAD, . | |
| HEX FLANGE NUT, 5/8-11 THREAD, . | |
| HEX FLANGE NUT, M10 X 1.5 THREAD | |
| HEX FLANGE NUT, M12 X 1.75 THREA | |
| HEX FLANGE NUT, M16 X 1.5 THREAD | |
| HEX FLANGE NUT, M16 X 2 THREAD, | |
| HEX FLANGE NUT, M20 X 1.5 THREAD | |
| HEX FLANGE NUT, M25 X 1.5 THREAD | |
| HEX FLANGE NUT, M3 X .5 THREAD, | |
| HEX FLANGE NUT, M32 X 1.5 THREAD | |
| HEX FLANGE NUT, M4 X .7 THREAD, | |
| HEX FLANGE NUT, M5 X .8 THREAD, | |
| HEX FLANGE NUT, M6 X 1 THREAD, 1 | |
| HEX FLANGE NUT, M8 X 1.25 THREAD | |
| HEX JAM NUT, 1-8 THREAD, .410 HE | |
| HEX JAM NUT, 1/2-13 THREAD, .220 | |
| HEX JAM NUT, 1/2-14 THREAD, .340 | |
| HEX JAM NUT, 1/2-20 THREAD, .220 | |
| HEX JAM NUT, 1/2-24 THREAD, .220 | |
| HEX JAM NUT, 1/2-28 THREAD, .125 | |
| HEX JAM NUT, 1/4-18 THREAD, .187 | |
| HEX JAM NUT, 1/4-18 THREAD, .225 | |
| HEX JAM NUT, 1/4-20 THREAD, .158 | |
| HEX JAM NUT, 1/8-27 THREAD, .11 | |
| HEX JAM NUT, 15/32-32 THREAD, .1 | |
| HEX JAM NUT, 3/4-10 THREAD, .250 | |
| HEX JAM NUT, 3/4-14 THREAD, .410 | |
| HEX JAM NUT, 3/4-16 THREAD, .250 | |
| HEX JAM NUT, 3/4-27 THREAD, .125 | |
| HEX JAM NUT, 3/8-16 THREAD, .125 | |
| HEX JAM NUT, 3/8-16 THREAD, .219 | |
| HEX JAM NUT, 3/8-18 THREAD, .280 | |
| HEX JAM NUT, 3/8-24 THREAD, .125 | |
| HEX JAM NUT, 3/8-32 THREAD, .125 | |
| HEX JAM NUT, 5/16-18 THREAD, .19 | |
| HEX JAM NUT, 5/16-24 THREAD, .19 | |
| HEX JAM NUT, 5/8-11 THREAD, .375 | |
| HEX JAM NUT, 5/8-18 THREAD, .375 | |
| HEX JAM NUT, 7/16-14 THREAD, .37 | |
| HEX JAM NUT, 7/16-20 THREAD, .25 | |
| HEX JAM NUT, 7/8-14 THREAD, .340 | |
| HEX JAM NUT, 7/8-20 THREAD, .125 | |
| HEX JAM NUT, 9/16-18 THREAD, .25 | |
| HEX JAM NUT, 9/16-24 THREAD, .25 | |
| HEX NUT, #10-24 THREAD, .135 HEI | |
| HEX NUT, #10-24 THREAD, .196 HEI | |
| HEX NUT, #10-32 THREAD, .135 HEI | |
| HEX NUT, #10-32 THREAD, .196 HEI | |
| HEX NUT, #12-24 THREAD, .207 HEI | |
| HEX NUT, #2-56 THREAD, .070 HEIG | |
| HEX NUT, #2-56 THREAD, .090 HEIG | |
| HEX NUT, #3-48 THREAD, .070 HEIG | |
| HEX NUT, #4-40 THREAD, .100 HEIG | |
| HEX NUT, #4-40 THREAD, .124 HEIG | |
| HEX NUT, #6-32 THREAD, .120 HEIG | |
| HEX NUT, #6-32 THREAD, .146 HEIG | |
| HEX NUT, #6-40 THREAD, .120 HEIG | |
| HEX NUT, #8-32 THREAD, .130 HEIG | |
| HEX NUT, #8-32 THREAD, .170 HEIG | |
| HEX NUT, 1-8 THREAD, .870 HEIGHT | |
| HEX NUT, 1/2-13 THREAD, .430 HEI | |
| HEX NUT, 1/2-20 THREAD, .430 HEI | |
| HEX NUT, 1/4-20 THREAD, .235 HEI | |
| HEX NUT, 1/4-20 THREAD, .258 HEI | |
| HEX NUT, 1/4-28 THREAD, .235 HEI | |
| HEX NUT, 11/16-27 THREAD, .250 H | |
| HEX NUT, 3/4-10 THREAD, .640 HEI | |
| HEX NUT, 3/8-16 THREAD, .330 HEI | |
| HEX NUT, 3/8-24 THREAD, .330 HEI | |
| HEX NUT, 3/8-32 THREAD, .330 HEI | |
| HEX NUT, 5/16-18 THREAD, .270 HE | |
| HEX NUT, 5/16-24 THREAD, .270 HE | |
| HEX NUT, 5/8-11 THREAD, .550 HEI | |
| HEX NUT, 5/8-18 THREAD, .550 HEI | |
| HEX NUT, 7/16-14 THREAD, .380 HE | |
| HEX NUT, 7/16-20 THREAD, .380 HE | |
| HEX NUT, 7/8-9 THREAD, .750 HEIG | |
| HEX NUT, M2.5 X .45 THREAD, 1.8 | |
| HEX NUT, M3 X .5 THREAD, 2.2 HEI | |
| Hex Nut | |
| HEX WASHER NUT, 1/4-20 THREAD, . | |
| Jam Nut Nylon | |
| LOCK NUT 32.00MM BRASS PG21 | |
| LOCKING CAP NUT, 3/8-16 THREAD, | |
| LOCKING CAP NUT, M4 X .7 THREAD, | |
| LOCKING CAP NUT, M5 X .8 THREAD, | |
| LOCKING CAP NUT, M6 X 1 THREAD, | |
| LOCKING HEX NUT, #10-24 THREAD, | |
| LOCKING HEX NUT, #10-32 THREAD, | |
| LOCKING HEX NUT, #2-56 THREAD, . | |
| LOCKING HEX NUT, #4-40 THREAD, . | |
| LOCKING HEX NUT, #6-32 THREAD, . | |
| LOCKING HEX NUT, #8-32 THREAD, . | |
| LOCKING HEX NUT, 1/4-20 THREAD, | |
| LOCKING HEX NUT, 1/4-28 THREAD, | |
| M-12 HEX NUT BLACK M111 | |
| M12x1.75 Hex Nut Nylon | |
| M16 Hex Nut Brass | |
| M20x1.5 Hex Nut | |
| M2X4 HEX NUT BLACK M111 | |
| M3.5 X 6 HEX NUT BLACK M111 | |
| M4 THUMB NUT BLACK M111 | |
| M4 X .7 HEX NUT DIN BLACK M111 | |
| M4X0.7 HEX NUT BLACK M111 | |
| M4x0.7 Nut Nylon | |
| M5 Hex Nut | |
| M5 X .8 HEX NUT DIN BLACK M111 | |
| M5x0.8 Nut Nylon | |
| M6 LOCK DECO WING NUT BLK M111 | |
| M6x1 Locknut Nut Nylon | |
| M6x1 Nut Nylon | |
| M8 X 1.25 HEX NUT BLACK M111 | |
| M8x0.5 Hex Nut Brass | |
| NPT-1/2-14 Locknut Nut | |
| NUT HEX #4-40 | |
| NUT HEX M3X0.5 | |
| NUT LOCKNUT PA M40X1.5 | |
| Nut | |
| NYLON CAP NUT | |
| PEEK HEX NUT, M10, LIGHT BROWN | |
| PEEK HEX NUT, M2.6, LIGHT BROWN | |
| PEEK HEX NUT, M3, LIGHT BROWN, | |
| PEEK HEX NUT, M4, LIGHT BROWN, | |
| PEEK HEX NUT, M5, LIGHT BROWN, | |
| PEEK HEX NUT, M8, LIGHT BROWN | |
| PG13.5 Hex Nut | |
| PG9 Hex Nut Brass | |
| SFT LOCK 181 NKL#9 | |
| SILICON BRONZE HEX HEAD NUT | |
| SKMU NPT 1/2 - K | |
| THUMB NUT, KNURLED, 1/2-13 THREA | |
| THUMB NUT, KNURLED, 3/8-16 THREA | |
| THUMB NUT, KNURLED, SLOTTED, #10 | |
| THUMB NUT, KNURLED, SLOTTED, #4- | |
| THUMB NUT, KNURLED, SLOTTED, #6- | |
| THUMB NUT, KNURLED, SLOTTED, #8- | |
| THUMB NUT, KNURLED, SLOTTED, 1/4 | |
| WING NUT, #10-24 THREAD, .48 HEI | |
| WING NUT, #10-24 THREAD, .63 HEI | |
| WING NUT, #10-32 THREAD, .48 HEI | |
| WING NUT, #10-32 THREAD, .63 HEI | |
| WING NUT, #4-40 THREAD, .48 HEIG | |
| WING NUT, #6-32 THREAD, .48 HEIG | |
| WING NUT, #8-32 THREAD, .48 HEIG | |
| WING NUT, 1/2-13 THREAD, .90 HEI | |
| WING NUT, 1/4-20 THREAD, .63 HEI | |
| WING NUT, 1/4-20 THREAD, .71 HEI | |
| WING NUT, 1/4-28 THREAD, .63 HEI | |
| WING NUT, 1/4-28 THREAD, .71 HEI | |
| WING NUT, 3/8-16 THREAD, .72 HEI | |
| WING NUT, 3/8-24 THREAD, .72 HEI | |
| WING NUT, 5/16-18 THREAD, .72 HE | |
| WING NUT, 7/16-14 THREAD, .90 HE | |
| WING NUT, 9/16-12 THREAD, .90 HE | |
| WING NUT, M10 X 1.5 THREAD, 18.3 | |
| WING NUT, M12 X 1.7 THREAD, 22.7 | |
| WING NUT, M4 X .7 THREAD, 12.2MM | |
| WING NUT, M5 X .8 THREAD, 12.2MM | |
| WING NUT, M6 X 1 THREAD, 16.0MM | |
| WING NUT, M8 X 1.25 THREAD, 18.3 |
| Next >> |