STMicroelectronics, Inc. Schottky Diodes & Rectifiers STPS340S

Description
Schottky barrier diode,STPS340S 3A 40V
Request a Quote
Description
Schottky barrier diode,STPS340S 3A 40V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schottky Rectifier STPS340 is a power rectifier with a repetitive peak reverse voltage of 40V and an average forward current rating of 3A. It features low forward voltage drop, typically 0.52V at 125°C, and negligible switching losses, making it suitable for applications requiring efficient power conversion. The device is designed for high-frequency DC to DC converters and switch mode power supplies, and is packaged in a surface mount format (DO-214AB) for ease of integration into compact designs. It is avalanche rated and compliant with ECOPACK2 standards, indicating its suitability for environmentally conscious applications. The rectifier is ideal for use in telecom power supplies, set-top box power supplies, TV power supplies, and battery chargers.

Datasheet Summary
Powered by GS/AI

The Schottky Rectifier STPS340 is a power rectifier with a repetitive peak reverse voltage of 40V and an average forward current rating of 3A. It features low forward voltage drop, typically 0.52V at 125°C, and negligible switching losses, making it suitable for applications requiring efficient power conversion. The device is designed for high-frequency DC to DC converters and switch mode power supplies, and is packaged in a surface mount format (DO-214AB) for ease of integration into compact designs. It is avalanche rated and compliant with ECOPACK2 standards, indicating its suitability for environmentally conscious applications. The rectifier is ideal for use in telecom power supplies, set-top box power supplies, TV power supplies, and battery chargers.

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 4860266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4860266
Schottky Diodes & Rectifiers 4860266
Schottky barrier diode,STPS340S 3A 40V

Schottky barrier diode,STPS340S 3A 40V

Supplier's Site
Schottky Diodes & Rectifiers - 4860266P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4860266P
Schottky Diodes & Rectifiers 4860266P
Schottky barrier diode,STPS340S 3A 40V

Schottky barrier diode,STPS340S 3A 40V

Supplier's Site
Schottky Diodes & Rectifiers - 9209102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9209102
Schottky Diodes & Rectifiers 9209102
Schottky barrier diode,STPS340S 3A 40V

Schottky barrier diode,STPS340S 3A 40V

Supplier's Site
 - STPS340S - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon

Supplier's Site Datasheet
Schottky SMD 3A 40V Diode and Rectifier - 280-STPS340S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 3A 40V Diode and Rectifier
280-STPS340S
Schottky SMD 3A 40V Diode and Rectifier 280-STPS340S
3A 40V SMD Power Schottky Rectifier Product overview: STPS340S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS340S can be used for catalog matching and distributor lookup.

3A 40V SMD Power Schottky Rectifier Product overview: STPS340S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS340S can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 497-2464-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-2464-2-ND
Single Diodes 497-2464-2-ND
Diode Schottky 40V 3A Surface Mount SMC

Diode Schottky 40V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 497-2464-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-2464-6-ND
Single Diodes 497-2464-6-ND
Diode Schottky 40V 3A Surface Mount SMC

Diode Schottky 40V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 497-2464-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-2464-1-ND
Single Diodes 497-2464-1-ND
Diode Schottky 40V 3A Surface Mount SMC

Diode Schottky 40V 3A Surface Mount SMC

Buy Now Datasheet
Diodes, Rectifiers - Single - STPS340S - 031526-STPS340S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS340S
031526-STPS340S
Diodes, Rectifiers - Single - STPS340S 031526-STPS340S
Manufacturer: STMicroelectronics Win Source Part Number: 031526-STPS340S Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 630mV @ 3A Current - Reverse Leakage @ Vr: 20μA @ 40V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031526-STPS340S
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 630mV @ 3A
Current - Reverse Leakage @ Vr: 20μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS340S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS340S
Discrete Semiconductor Products - Diodes - Rectifiers STPS340S
DIODE SCHOTTKY 40V 3A SMC

DIODE SCHOTTKY 40V 3A SMC

Supplier's Site
Single Diodes - STPS340S - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS340S
Single Diodes STPS340S
DIODE SCHOTTKY 40V 3A SMC

DIODE SCHOTTKY 40V 3A SMC

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - STPS340S - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
STPS340S
Diodes >> Schottky Barrier Diodes (SBD) STPS340S
40V 630mV@3A 3A SMC Schottky Barrier Diodes (SBD) ROHS

40V 630mV@3A 3A SMC Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS340S
Schottky Diodes & Rectifiers STPS340S
Schottky Diodes & Rectifiers 3.0 Amp 40 Volt

Schottky Diodes & Rectifiers 3.0 Amp 40 Volt

Buy Now Datasheet
Schottky Rectifier, 3A 40V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics - 89K1601 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 40V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics
89K1601
Schottky Rectifier, 3A 40V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics 89K1601
SCHOTTKY RECTIFIER, 3A 40V DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:570mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 40V DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:570mV RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 40V, 3A, Do-214Ab; Repetitive Peak Reverse Voltage Stmicroelectronics - 59M7635 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 40V, 3A, Do-214Ab; Repetitive Peak Reverse Voltage Stmicroelectronics
59M7635
Schottky Rectifier, 40V, 3A, Do-214Ab; Repetitive Peak Reverse Voltage Stmicroelectronics 59M7635
SCHOTTKY RECTIFIER, 40V, 3A, DO-214AB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:630mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 40V, 3A, DO-214AB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:630mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 4860266 4860266P STPS340S 280-STPS340S 497-2464-2-ND 031526-STPS340S STPS340S STPS340S STPS340S STPS340S 89K1601 59M7635
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky SMD 3A 40V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STPS340S Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers Schottky Rectifier, 3A 40V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics Schottky Rectifier, 40V, 3A, Do-214Ab; Repetitive Peak Reverse Voltage Stmicroelectronics
Rectifier Configuration / Technology Schottky Schottky Schottky
Package Do-214ab (smc) DO-214AA SMC CLIP-2 (SOD 15 NEW) Tape and Reel SMC DO-214AB, SMC SMC DO-214AB (SMC) DO-214AB (SMC)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active Active
IO 3 amps
Unlock Full Specs
to access all available technical data