DigiKey Datasheets for Vises
Vises are used for work holding and during inspection, assembly, forming, welding, and machining operations. They usually consist of a screw, level, or cam-type mechanism that closes and holds two or more jaws around a workpiece
Vises: Learn more
| Product Name | Notes |
|---|---|
| "Base Black 4.09"" L x 4.09"" W (103.9mm x 103.9mm)" | |
| "Vise 1.18"" (30.0mm)" | |
| "Vise 12.00"" (304.8mm) Notched Blades" | |
| "Vise 12.00"" (304.8mm) Parts Tray" | |
| "Vise 2.25"" (57.2mm) Nylon Jaws" | |
| "Vise 2.25"" (57.2mm)" | |
| "Vise 2.88"" (73.0mm) Grooved Jaws" | |
| "Vise 2.88"" (73.0mm) Grooved Jaws, Vacuum Pad" | |
| "Vise 6.00"" (152.4mm) Ribbed Neoprene Jaws" | |
| "Vise 6.00"" (152.4mm) Spring Loaded" | |
| "Vise 6.14"" (156.0mm) Low Profile, Nylon Jaws, Spring Compression" | |
| "Vise 9.00"" (228.6mm) Ribbed Neoprene Jaws" | |
| "Vise 9.00"" (228.6mm)" | |
| "Vise 9.25"" (235.0mm) ESD Safe" | |
| "Vise Head 12.00"" (304.8mm)" | |
| "Vise Head 2.25"" (57.2mm) Low Profile, Steel Jaws" | |
| "Vise Head 2.25"" (57.2mm) Nylon Jaws" | |
| "Vise Head 2.88"" (73.0mm) Grooved Jaws" | |
| "Vise Head 6.00"" (152.4mm) Ribbed Neoprene Jaws" | |
| "Vise Head 9.00"" (228.6mm) Ribbed Neoprene Jaws" | |
| ARMS FOR PV JR | |
| Base Black | |
| Base Low Profile | |
| Base Magnetic | |
| Base Mount C Clamp | |
| Base Mount Parts Tray | |
| Base Mount Weighted | |
| Base Vacuum Pad | |
| Base | |
| Fixture Clip | |
| GENERAL PURPOSE WORK CENTER | |
| HD CLAMPING MULTI-PURPOSE VISE | |
| PV JR CIRCUIT BOARD HOLDER HEAD | |
| Toggle Clamp Rubber Tip | |
| Toggle Clamp | |
| Vise |