Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-247-3
45 V, 60 A dual Low Drop Power Schottky rectifier Product overview: STPS60L45CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 60 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS60L45CW can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 053999-STPS60L45CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 30A
Current - Reverse Leakage @ Vr: 1.5mA @ 45V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
DIODE ARR SCHOTT 45V 30A TO247-3
Schottky Diodes & Rectifiers 2X30 Amp 45 Volt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 497-3745-5-ND | 286-STPS60L45CW | 053999-STPS60L45CW | STPS60L45CW | 57P1798 | STPS60L45CW |
| Product Name | Diode Arrays | Dual Schottky 45 V 60 A Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS60L45CW | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | |||||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | |||
| Package | TO-247; TO-247-3 | Rail/Tube | TO-247; TO-247-3 | TO-247 | TO-247 | |
| RoHS Compliant | RoHS | |||||
| IO | 30 amps |