STMicroelectronics, Inc. Single Diodes STPS30SM60D

Description
Diode Schottky 60V 30A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 60V 30A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-12328-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12328-ND
Single Diodes 497-12328-ND
Diode Schottky 60V 30A Through Hole TO-220AC

Diode Schottky 60V 30A Through Hole TO-220AC

Buy Now Datasheet
Schottky 60V 30A Diode and Rectifier - 280-STPS30SM60D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 30A Diode and Rectifier
280-STPS30SM60D
Schottky 60V 30A Diode and Rectifier 280-STPS30SM60D
DIODE SCHOTTKY 60V 30A TO220AC Product overview: STPS30SM60D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30SM60D can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 30A TO220AC Product overview: STPS30SM60D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30SM60D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPS30SM60D - 898373-STPS30SM60D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS30SM60D
898373-STPS30SM60D
Diodes, Rectifiers - Single - STPS30SM60D 898373-STPS30SM60D
Manufacturer: STMicroelectronics Win Source Part Number: 898373-STPS30SM60D Features: Diode Schottky 60 V 30A Through Hole TO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: STPS30 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable HTSUS: 8541.10.0080 Other Part Number: 497-12328, -497-12328

Manufacturer: STMicroelectronics
Win Source Part Number: 898373-STPS30SM60D
Features: Diode Schottky 60 V 30A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: STPS30
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Other Part Number: 497-12328, -497-12328

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30SM60D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30SM60D
Discrete Semiconductor Products - Diodes - Rectifiers STPS30SM60D
DIODE SCHOTTKY 60V 30A TO220AC

DIODE SCHOTTKY 60V 30A TO220AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 497-12328-ND 280-STPS30SM60D 898373-STPS30SM60D STPS30SM60D
Product Name Single Diodes Schottky 60V 30A Diode and Rectifier Diodes, Rectifiers - Single - STPS30SM60D Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -65 C (-85 F)
Package Rail/Tube TO-220; TO-220AC TO-220
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data