DigiKey Datasheets for Sidacs

Sidacs are bidirectional silicon switches that provide greater power handling capabilities than standard diacs. These four-layer (PNPN) semiconductor devices are triggered by thyristors and act as open circuits that are capable of withstanding a specific rated voltage until triggered.
Sidacs: Learn more

Product Name Notes
28V~36V 50UA 2US LL-34
DIAC/SIDAC 120-138V 1A DO-15
DIAC/SIDAC 120-140V 1A SMA
DIAC/SIDAC 170-190V 1A SMA
DIAC/SIDAC 190-210V 1A SMA
DIAC/SIDAC 200-230V 1A DO-15
DIAC/SIDAC 205-230V 1A TO92-2
DIAC/SIDAC 220-240V 1A DO-204AC
DIAC/SIDAC 28-36V 2A DO-213AA
DIAC/SIDAC 28-36V 2A DO-35
DIAC/SIDAC 30-34V 2A DO-35
DIAC/SIDAC 32-36V 2A DO-35
DIAC/SIDAC 348-380V 50A DO-15
DIAC/SIDAC 35-45V 2A DO-213AA
DIAC/SIDAC 35-45V 2A DO-35
Diac/Sidac Thyristor 104 ~ 118V DO-15
Diac/Sidac Thyristor 104 ~ 118V DO-204AC (DO-15)
Diac/Sidac Thyristor 104 ~ 118V DO-214
Diac/Sidac Thyristor 104 ~ 118V DO-214AC
Diac/Sidac Thyristor 104 ~ 118V TO-92
Diac/Sidac Thyristor 110 ~ 125V DO-15
Diac/Sidac Thyristor 110 ~ 125V DO-204AC (DO-15)
Diac/Sidac Thyristor 110 ~ 125V DO-214
Diac/Sidac Thyristor 110 ~ 125V DO-214AC (SMA)
Diac/Sidac Thyristor 110 ~ 125V TO-92
Diac/Sidac Thyristor 110 ~ 130V Axial
Diac/Sidac Thyristor 120 ~ 138V DO-15
Diac/Sidac Thyristor 120 ~ 138V DO-214
Diac/Sidac Thyristor 120 ~ 138V DO-214AC (SMA)
Diac/Sidac Thyristor 120 ~ 138V TO-92
Diac/Sidac Thyristor 120 ~ 140V Axial
Diac/Sidac Thyristor 130 ~ 146V DO-15
Diac/Sidac Thyristor 130 ~ 146V DO-214
Diac/Sidac Thyristor 130 ~ 146V DO-214AC (SMA)
Diac/Sidac Thyristor 130 ~ 146V TO-92
Diac/Sidac Thyristor 140 ~ 170V DO-15
Diac/Sidac Thyristor 140 ~ 170V DO-214
Diac/Sidac Thyristor 140 ~ 170V TO-92
Diac/Sidac Thyristor 142 ~ 157V DO-15
Diac/Sidac Thyristor 142 ~ 157V DO-214AC (SMA)
Diac/Sidac Thyristor 150 ~ 170V Axial
Diac/Sidac Thyristor 165 ~ 195V DO-214
Diac/Sidac Thyristor 167 ~ 183V DO-204AC (DO-15)
Diac/Sidac Thyristor 167 ~ 183V DO-214AC (SMA)
Diac/Sidac Thyristor 190 ~ 210V DO-204AC (DO-15)
Diac/Sidac Thyristor 190 ~ 210V DO-214AC (SMA)
Diac/Sidac Thyristor 190 ~ 215V DO-15
Diac/Sidac Thyristor 190 ~ 215V DO-214
Diac/Sidac Thyristor 190 ~ 215V TO-92
Diac/Sidac Thyristor 195 ~ 230V I-PAK
Diac/Sidac Thyristor 200 ~ 230V DO-15
Diac/Sidac Thyristor 205 ~ 230V DO-15
Diac/Sidac Thyristor 205 ~ 230V DO-214
Diac/Sidac Thyristor 205 ~ 230V TO-92
Diac/Sidac Thyristor 210 ~ 230V DO-204AC (DO-15)
Diac/Sidac Thyristor 210 ~ 230V DO-214AC (SMA)
Diac/Sidac Thyristor 215 ~ 255V I-PAK
Diac/Sidac Thyristor 220 ~ 240V DO-204AC (DO-15)
Diac/Sidac Thyristor 220 ~ 240V DO-214AA
Diac/Sidac Thyristor 220 ~ 240V DO-214AC (SMA)
Diac/Sidac Thyristor 220 ~ 250V Axial
Diac/Sidac Thyristor 220 ~ 250V DO-15
Diac/Sidac Thyristor 220 ~ 250V DO-214
Diac/Sidac Thyristor 220 ~ 250V TO-92
Diac/Sidac Thyristor 230 ~ 250V DO-204AC (DO-15)
Diac/Sidac Thyristor 230 ~ 250V DO-214AC (SMA)
Diac/Sidac Thyristor 240 ~ 260V DO-204AC (DO-15)
Diac/Sidac Thyristor 240 ~ 260V DO-214AC (SMA)
Diac/Sidac Thyristor 240 ~ 265V DO-15
Diac/Sidac Thyristor 240 ~ 280V DO-15
Diac/Sidac Thyristor 240 ~ 280V DO-214
Diac/Sidac Thyristor 240 ~ 280V TO-92
Diac/Sidac Thyristor 27 ~ 37V DO-214
Diac/Sidac Thyristor 27 ~ 37V DO-35
Diac/Sidac Thyristor 270 ~ 330V DO-15
Diac/Sidac Thyristor 270 ~ 330V TO-202
Diac/Sidac Thyristor 28 ~ 36V ALF2
Diac/Sidac Thyristor 28 ~ 36V DO-213AA, MINI-MELF
Diac/Sidac Thyristor 28 ~ 36V DO-35-A2
Diac/Sidac Thyristor 28 ~ 36V DO-35
Diac/Sidac Thyristor 28 ~ 36V DO-35G
Diac/Sidac Thyristor 28 ~ 36V Mini MELF
Diac/Sidac Thyristor 28 ~ 36V SOT-23-3
Diac/Sidac Thyristor 30 ~ 34V DO-214
Diac/Sidac Thyristor 30 ~ 34V DO-35
Diac/Sidac Thyristor 30 ~ 34V Mini MELF
Diac/Sidac Thyristor 30 ~ 40V DO-214
Diac/Sidac Thyristor 30 ~ 40V DO-35
Diac/Sidac Thyristor 32 ~ 36V DO-214
Diac/Sidac Thyristor 32 ~ 36V DO-35
Diac/Sidac Thyristor 32 ~ 40V DO-214
Diac/Sidac Thyristor 32 ~ 40V DO-35
Diac/Sidac Thyristor 34 ~ 38V DO-214
Diac/Sidac Thyristor 34 ~ 38V DO-35
Diac/Sidac Thyristor 340 ~ 380V DO-15
Diac/Sidac Thyristor 348 ~ 380V DO-15
Diac/Sidac Thyristor 35 ~ 45V DO-213AA, MINI-MELF
Diac/Sidac Thyristor 35 ~ 45V DO-214
Diac/Sidac Thyristor 35 ~ 45V DO-35
Diac/Sidac Thyristor 56 ~ 70V DO-35
Diac/Sidac Thyristor 7 ~ 9V TO-92-3
Diac/Sidac Thyristor 7 ~ 9V TO-92
Diac/Sidac Thyristor 75 ~ 90V DO-15
Diac/Sidac Thyristor 75 ~ 90V DO-214AC
Diac/Sidac Thyristor 79 ~ 97V DO-15
Diac/Sidac Thyristor 79 ~ 97V DO-204AC (DO-15)
Diac/Sidac Thyristor 79 ~ 97V DO-214
Diac/Sidac Thyristor 79 ~ 97V DO-214AC (SMA)
Diac/Sidac Thyristor 79 ~ 97V TO-92
Diac/Sidac Thyristor 95 ~ 110V DO-204AC (DO-15)
Diac/Sidac Thyristor 95 ~ 110V DO-214AC (SMA)
Diac/Sidac Thyristor 95 ~ 113V DO-15
Diac/Sidac Thyristor 95 ~ 113V DO-214
Diac/Sidac Thyristor 95 ~ 113V TO-92
SCR